Society of Motion Picture and Television Engineers - RP 2008:2008
Material Exchange Format — Mapping AVC Streams into the MXF Generic Container
superseded
-
Superseded by
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 13 February 2008 |
| Status: | superseded |
| Page(s): | 1 - 9 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Electronic): | 978-1-61482-248-6 |
| DOI: | 10.5594/SMPTE.RP2008.2008 |
Standard:
This document specifies the mapping of all AVC coding data as defined in ISO/IEC 14496-10 | ITU-T Rec. H.264 into the Material Exchange Format Generic Container (MXF-GC) based on the MXF MPEG... View More
Document History
RP 2008:2008
February 13, 2008
Material Exchange Format — Mapping AVC Streams into the MXF Generic Container
This document specifies the mapping of all AVC coding data as defined in ISO/IEC 14496-10 | ITU-T Rec. H.264 into the Material Exchange Format Generic Container (MXF-GC) based on the MXF MPEG mapping...
February 13, 2008
Material Exchange Format — Mapping AVC Streams into the MXF Generic Container
This document specifies the mapping of all AVC coding data as defined in ISO/IEC 14496-10 | ITU-T Rec. H.264 into the Material Exchange Format Generic Container (MXF-GC) based on the MXF MPEG mapping...