Society of Motion Picture and Television Engineers - ST 417:2005
For Motion-Picture Film (65-mm) — Camera Aperture Image and Usage, 15/70 Format
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 18 October 2005 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-551-7 |
| DOI: | 10.5594/SMPTE.ST417.2005 |
Standard:
(1.1) This standard specifies the dimensions of the camera aperture image and the relative positions of the vertical and horizontal centerlines of the intended image area with respect to the... View More
Document History
ST 417:2005
October 18, 2005
For Motion-Picture Film (65-mm) — Camera Aperture Image and Usage, 15/70 Format
(1.1) This standard specifies the dimensions of the camera aperture image and the relative positions of the vertical and horizontal centerlines of the intended image area with respect to the...