Society of Motion Picture and Television Engineers - RP 90:2004

Specifications for Type U Audio Level and Multifrequency Test Film for 16-mm Audio Reproducers, Magnetic Type

active - Reaffirmed , Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 8 November 2004
Status: active
Page(s): 1 - 5
ICS Code (Audio systems): 33.160.30
ICS Code (Cinematography in general): 37.060.01
ICS Code (Other standards related to cinematography): 37.060.99
ISBN (Online): 978-1-61482-121-2
DOI: 10.5594/SMPTE.RP90.2004
Standard:

(1.1) This practice specifies a type U audio frequency test film to be used for adjusting the mechanical and electrical parameters of 16-mm motion-picture magnetic audio reproducers operating at... View More

Document History

RP 90:2004
November 8, 2004
Specifications for Type U Audio Level and Multifrequency Test Film for 16-mm Audio Reproducers, Magnetic Type
(1.1) This practice specifies a type U audio frequency test film to be used for adjusting the mechanical and electrical parameters of 16-mm motion-picture magnetic audio reproducers operating at 24...
Advertisement