Society of Motion Picture and Television Engineers - ST 362:2002

For Television — Object Data Format for the Exchange of DV-Based Audio, Data and Compressed Video using ATM Common Layer over Asynchronous Transfer Mode (ATM) AAL Type 1

active - Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 31 January 2002
Status: active
Page(s): 1 - 14
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Television and radio broadcasting): 33.170
ISBN (Online): 978-1-61482-502-9
DOI: 10.5594/SMPTE.ST362.2002
Standard:

This standard defines the object data format for the exchange of DV-based audio, data, and compressed video (which data structure is defined in SMPTE 314M) over the common layer defined in SMPTE... View More

Document History

ST 362:2002
January 31, 2002
For Television — Object Data Format for the Exchange of DV-Based Audio, Data and Compressed Video using ATM Common Layer over Asynchronous Transfer Mode (ATM) AAL Type 1
This standard defines the object data format for the exchange of DV-based audio, data, and compressed video (which data structure is defined in SMPTE 314M) over the common layer defined in SMPTE...
Advertisement