Society of Motion Picture and Television Engineers - ST 368:2002
For Digital Television Tape Recording — 12.65-mm Type D-11 Format
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 28 March 2002 |
| Status: | active |
| Page(s): | 1 - 62 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-508-1 |
| DOI: | 10.5594/SMPTE.ST368.2002 |
Standard:
This standard specifies the format for the recording of type D-11 compressed pictures, four channels of AES3 data, and associated data which form helical records on 12.65-mm (0.5 in) tape in... View More
Document History
ST 368:2002
March 28, 2002
For Digital Television Tape Recording — 12.65-mm Type D-11 Format
This standard specifies the format for the recording of type D-11 compressed pictures, four channels of AES3 data, and associated data which form helical records on 12.65-mm (0.5 in) tape in...
December 29, 1977
IEEE Recommended Practice for Measurement of Electrical Noise and Harmonic Filter Performance of High-Voltage Direct-Current Systems
This guide contains information and recommendations pertaining to measurement of induced electrical noise generated by high voltage direct-current (HVdc) power transmission systems and measurement of...