Society of Motion Picture and Television Engineers - ST 306:2002

For Television — 6.35-mm Type D-7 Component Format — Video Compression at 25 Mb/s and 50 Mb/s — 525/60 and 625/50

active - Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 15 March 2002
Status: active
Page(s): 1 - 131
ICS Code (Other audio, video and audiovisual equipment): 33.160.99
ICS Code (Television and radio broadcasting): 33.170
ISBN (Online): 978-1-61482-446-6
DOI: 10.5594/SMPTE.ST306.2002
Standard:

This standard specifies the content, format and recording method of the data blocks containing video, audio, and associated data which form the helical records on 6.35-mm tape contained in... View More

Document History

ST 306:2002
March 15, 2002
For Television — 6.35-mm Type D-7 Component Format — Video Compression at 25 Mb/s and 50 Mb/s — 525/60 and 625/50
This standard specifies the content, format and recording method of the data blocks containing video, audio, and associated data which form the helical records on 6.35-mm tape contained in cassettes...
January 1, 1969
IEEE Test Procedure for Charging Inductors
Provides standardised methods of determining the electrical parameters of charging inductors used in radar transmitters, linear particle accelerators, and similar equipment, and provides a standard...
Advertisement