Society of Motion Picture and Television Engineers - ST 294:2001

For Television — 720 × 483 Active Line at 59.94-Hz Progressive Scan Production — Bit-Serial Interfaces

active
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 5 December 2001
Status: active
Page(s): 1 - 13
ICS Code (Video systems): 33.160.40
ICS Code (Television and radio broadcasting): 33.170
ISBN (Online): 978-1-61482-432-9
DOI: 10.5594/SMPTE.ST294.2001
Standard:

This standard defines two alternatives for bit-serial interfaces for the 720 × 483 active line at 59.94-Hz progressive scan digital signal for production, defined in ANSI/SMPTE 293M. Interfaces... View More

Document History

ST 294:2001
December 5, 2001
For Television — 720 × 483 Active Line at 59.94-Hz Progressive Scan Production — Bit-Serial Interfaces
This standard defines two alternatives for bit-serial interfaces for the 720 × 483 active line at 59.94-Hz progressive scan digital signal for production, defined in ANSI/SMPTE 293M. Interfaces for...
Advertisement