Society of Motion Picture and Television Engineers - ST 159-1:2001
For Motion-Picture Film (8-mm Type S) — Model 1 Camera Cartridge — Cartridge-Camera Interface and Take-Up Core Drive
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 6 June 2001 |
| Status: | active |
| Page(s): | 1 - 4 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture equipment): | 37.060.10 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-324-7 |
| DOI: | 10.5594/SMPTE.ST159-1.2001 |
Standard:
This standard specifies the dimensions of the 8-mm type S motion-picture film camera cartridge and cartridge-camera interface. Also specified are the dimensions of the take-up core drive opening... View More
Document History
ST 159-1:2001
June 6, 2001
For Motion-Picture Film (8-mm Type S) — Model 1 Camera Cartridge — Cartridge-Camera Interface and Take-Up Core Drive
This standard specifies the dimensions of the 8-mm type S motion-picture film camera cartridge and cartridge-camera interface. Also specified are the dimensions of the take-up core drive opening and...