Society of Motion Picture and Television Engineers - ST 351:2000
For Television — Transporting MPEG-2 Recoding Information through High-Definition Digital Interfaces
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 23 October 2000 |
| Status: | active |
| Page(s): | 1 - 11 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-490-9 |
| DOI: | 10.5594/SMPTE.ST351.2000 |
Standard:
This standard specifies an embedded transport mechanism for the MPEG-2 recoding data set as defined in SMPTE 327M for the representation of MPEG-2 recoding information on a SMPTE 274M interface... View More
Document History
ST 351:2000
October 23, 2000
For Television — Transporting MPEG-2 Recoding Information through High-Definition Digital Interfaces
This standard specifies an embedded transport mechanism for the MPEG-2 recoding data set as defined in SMPTE 327M for the representation of MPEG-2 recoding information on a SMPTE 274M interface and...
December 8, 1972
IEEE Trial Use Standard Guide on Solid State Devices: Varactor Measurements Part II - Characterization of Large-Signal Devices
This standard describes parameters and methods of measurement suitable for the characterization of varactors intended for large-signal application. This will be done by reference to the parameters...