Society of Motion Picture and Television Engineers - ST 176:1999
For Motion-Picture Film (8-mm Type S) — 16-mm Film Perforated 2R-1667 (1-3) — Magnetic Striping
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 21 April 1999 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-339-1 |
| DOI: | 10.5594/SMPTE.ST176.1999 |
Standard:
This standard specifies the location and dimensions of recording stripes and balance stripes applied to 16-mm motion-picture film with two rows of 8-mm type S perforations in positions 1 and 3.
Document History
ST 176:1999
April 21, 1999
For Motion-Picture Film (8-mm Type S) — 16-mm Film Perforated 2R-1667 (1-3) — Magnetic Striping
This standard specifies the location and dimensions of recording stripes and balance stripes applied to 16-mm motion-picture film with two rows of 8-mm type S perforations in positions 1 and 3.
December 5, 1997
Derivation of Reference Signals for Television Camera Color Evaluation
This practice is intended to define the numerical procedure for deriving reference video signals for television camera evaluation. A standard reflection test pattern is assumed and the signal levels...
January 1, 1988
IEEE Standard on Piezoelectricity
This standard on piezoelectricity contains many equations based upon the analysis of vibrations in piezoelectric materials having simple geometrical shapes. Mechanical and electrical dissipation are...
September 29, 1978
IEEE Standard on Piezoelectricity
A description is not available for this item.
December 12, 1949
IEEE Standards on Piezoelectric Crystals, 1949
A description is not available for this item.