Society of Motion Picture and Television Engineers - ST 317:1999
For Television Digital Recording — 12.65-mm Type D-9 Component Format — Tape Cassette
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 August 1999 |
| Status: | active |
| Page(s): | 1 - 20 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-457-2 |
| DOI: | 10.5594/SMPTE.ST317.1999 |
Standard:
This standard specifies dimensions for the video tape cassette used with the 12.65-mm type D-9 digital component television recorder.
Document History
July 17, 2013
IEEE Approved Draft Standard for Electric Penetrations Assemblies in Containment Structures for Nuclear Power Generating Stations
An electric penetration assembly is an assembly of insulated electric conductors, conductor seals, module seals (if any), and aperture seals that provides the passage of the electric conductors...
July 17, 2013
IEEE Standard for Electric Penetration Assemblies in Containment Structures for Nuclear Power Generating Stations
An electric penetration assembly is an assembly of insulated electric conductors, conductor seals, module seals (if any), and aperture seals that provides the passage of the electric conductors...
July 17, 2013
IEEE Standard for Electric Penetration Assemblies in Containment Structures for Nuclear Power Generating Stations - Redline
An electric penetration assembly is an assembly of insulated electric conductors,conductor seals, module seals (if any), and aperture seals that provides the passage of theelectric conductors through...
October 26, 2012
IEEE Draft Standard for Electric Penetration Assemblies in Containment Structures for Nuclear Power Generating Stations
An electric penetration assembly is an assembly of insulated electric conductors, conductor seals, module seals (if any), and aperture seals that provides the passage of the electric conductors...
ST 317:1999
August 1, 1999
For Television Digital Recording — 12.65-mm Type D-9 Component Format — Tape Cassette
This standard specifies dimensions for the video tape cassette used with the 12.65-mm type D-9 digital component television recorder.
February 13, 1983
IEEE Standard for Electric Penetration Assemblies in Containment Structures for Nuclear Power Generating Stations
Requirements for the design, construction, qualification, testing, and installation of electric penetration assemblies in nuclear containment structures for stationary nuclear power generating...
May 24, 1976
IEEE Standard for Electric Penetration Assemblies in Containment Structures for Nuclear Power Generating Stations
This standard prescribes the requirements for the design, construction, test, and installation of electric penetration assemblies in nuclear containment structures for stationary nuclear power...
December 1, 1972
IEEE Standard for Electric Penetration Assemblies in Containment Structures for Nuclear Power Generating Stations
This standard prescribes the mechanical, electrical, and test requirements for the design, construction, and installation of electric penetration assemblies in containment structures for stationary...