Society of Motion Picture and Television Engineers - ST 162:1998
For Motion-Picture Film (8-mm Type S) — 16-mm Film Perforated 8-mm Type S, (1-4) — Magnetic Striping
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 September 1998 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-328-5 |
| DOI: | 10.5594/SMPTE.ST162.1998 |
Standard:
This standard specifies the location and dimensions of the magnetic recording stripes and the balance stripes applied to 16-mm motion-picture film with two rows of 8-mm type S perforations in... View More
Document History
ST 162:1998
September 1, 1998
For Motion-Picture Film (8-mm Type S) — 16-mm Film Perforated 8-mm Type S, (1-4) — Magnetic Striping
This standard specifies the location and dimensions of the magnetic recording stripes and the balance stripes applied to 16-mm motion-picture film with two rows of 8-mm type S perforations in...
July 1, 1993
Storage of Edit Decision Lists on 3-1/2 in Disks
This practice specifies the file and directory structure of 3-1/2 in floppy disks used for storage and interchange of edit decision lists (EDLs). The specification is by reference to International...
January 1, 1963
IEEE Standard Definitions of Terms for Electronic Digital Computers
The standard presents definitions of digital computing terms avoiding programming and analog terminology. Each term is accompanied by definitive text and cross referencing.<
>