Society of Motion Picture and Television Engineers - ST 161:1998
For Motion-Picture Film (8-mm Type S) — Magnetic Striping
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 September 1998 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-327-8 |
| DOI: | 10.5594/SMPTE.ST161.1998 |
Standard:
This standard specifies the location and dimensions of the magnetic recording stripe and the balance stripe applied to 8-mm motion-picture film with one row of 8-mm type S perforations.
Document History
November 5, 1999
Logic Design for Decoding Digital Audio Control Words in D-1 Helical Data and Control Records
This practice describes a way of decoding the digital audio control words embedded in audio sectors of the D-1 recorded tape. By the method described, recordings made by different interpretations of...
ST 161:1998
September 1, 1998
For Motion-Picture Film (8-mm Type S) — Magnetic Striping
This standard specifies the location and dimensions of the magnetic recording stripe and the balance stripe applied to 8-mm motion-picture film with one row of 8-mm type S perforations.
January 12, 1971
IEEE Standard Definitions on Electron Tubes
Many definitions in this standard are applicable to devices other than electron tubes especially semiconductor devices. These definitions have been made as general as possible, but it should always...