Society of Motion Picture and Television Engineers - ST 201:1996

For Motion-Picture Film (16-mm)— Type W Camera Aperture Image

active - Reaffirmed , Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 8 April 1996
Status: active
Page(s): 1 - 4
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Online): 978-1-61482-354-4
DOI: 10.5594/SMPTE.ST201.1996
Standard:

(1.1) This standard specifies the dimensions of the image area produced by type W camera aperture on 16-mm motion-picture film intended for enlargement to nonanamorphic 35-mm motion-picture film... View More

Document History

November 26, 2008
Encoding Film Transfer Information Using Vertical Interval Time Code
This practice specifies a method of encoding video tape time code, film edge numbers, and production time code into three vertical interval time code lines. This practice is intended for use in...
ST 201:1996
April 8, 1996
For Motion-Picture Film (16-mm)— Type W Camera Aperture Image
(1.1) This standard specifies the dimensions of the image area produced by type W camera aperture on 16-mm motion-picture film intended for enlargement to nonanamorphic 35-mm motion-picture film with...
December 18, 1989
IEEE Standard Definitions of Terms Relating to Television
This standard lists technical terms and their definitions that have been adopted by, or coined for, the television broadcasting industry. It is mainly a combination of two earlier standards: IEEE...
January 1, 1979
IEEE Standard Definitions of Terms Relating to Television
Gives technical terms and their definitions that have been adopted by, or coined for, the television broadcasting industry. Wherever possible, definitions published by the International...
Advertisement