Society of Motion Picture and Television Engineers - ST 209:1996
For Motion-Picture Film (8-mm Type S) — Magnetic Audio Records — Recorded Characteristic
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 March 1996 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-361-2 |
| DOI: | 10.5594/SMPTE.ST209.1996 |
Standard:
This standard specifies the recorded characteristic of magnetic audio records on 8-mm type S motion-picture prints and full-coat motion-picture magnetic film conforming to ANSI/SMPTE 149, running... View More
Document History
May 12, 2000
Format for Transmission of HD-D5 Compressed Video and Audio Data over 360 Mb/s Serial Digital Interface
This practice defines the data stream used for synchronous transmission of HD-D5 compressed video and audio data over 360 Mb/s serial digital interface (SDI) for the 525/60 system as defined in...
ST 209:1996
March 8, 1996
For Motion-Picture Film (8-mm Type S) — Magnetic Audio Records — Recorded Characteristic
This standard specifies the recorded characteristic of magnetic audio records on 8-mm type S motion-picture prints and full-coat motion-picture magnetic film conforming to ANSI/SMPTE 149, running at...