Society of Motion Picture and Television Engineers - ST 87:1996
For Motion-Picture Film (16-mm) — 100-Mil Magnetic Striping
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 March 1996 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-299-8 |
| DOI: | 10.5594/SMPTE.ST87.1996 |
Standard:
This standard specifies the location and dimensions of the magnetic striping material applied to 16-mm motion-picture film, which is used for both picture and sound.
Document History
November 5, 1999
Reference Carrier Frequencies, Pre-emphasis Characteristic and Audio and Control Signals for 3/4-in Type E Helical-Scan Television Tape Cassette Recording
This practice specifies the reference frequencies for deviation of the frequency modulated carrier and associated video preemphasis characteristic for 3/4-in type E helical-scan video tape cassette...
ST 87:1996
March 8, 1996
For Motion-Picture Film (16-mm) — 100-Mil Magnetic Striping
This standard specifies the location and dimensions of the magnetic striping material applied to 16-mm motion-picture film, which is used for both picture and sound.
June 23, 1961
AIEE Proposed Recommended Practice for Medium-Voltage Motor Controllers for Rubber and Plastics Industries
The provisions of this Recommended Practice apply to the construction and application of controllers for alternating-current motors in the medium-voltage classification (601 to 5,000 volts). Although...