Society of Motion Picture and Television Engineers - EG 26:1995
Audio Channel Assignments for Digital Television Tape Recorders with AES/EBU Digital Audio Inputs
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 10 August 1995 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-020-8 |
| DOI: | 10.5594/SMPTE.EG26.1995 |
Standard:
(1.1) This guideline specifies the allocation of input audio signals to digital audio channels on digital television tape recorders (DTTRs) when the inputs are connected through AES/EBU digital... View More
Document History
May 6, 2015
MXF OP-1b Specification for AVC with Chunk Audio
This RDD provides the specification for implementing an MXF OP-1b file that encapsulates AVC Long GOP and AVC Intra VBR video essence, uncompressed PCM audio essence in chunk, and data essence...
EG 26:1995
August 10, 1995
Audio Channel Assignments for Digital Television Tape Recorders with AES/EBU Digital Audio Inputs
(1.1) This guideline specifies the allocation of input audio signals to digital audio channels on digital television tape recorders (DTTRs) when the inputs are connected through AES/EBU digital...
February 13, 1995
For Video Recording — 1-in Helical-Scan Recorders — Raw Stock for Reference Tapes
This standard specifies dimensions for the width, thickness, and width deviation of raw tape stock used to record reference tapes for 1-in helical-scan video tape recorders. Conditions before testing...