Society of Motion Picture and Television Engineers - RP 171-1993
Type-Specific Messages for Digital Control Interface of Analog Audio Tape Recorders
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 July 1993 |
| Status: | active |
| Page(s): | 1 - 34 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ISBN (Online): | 978-1-61482-185-4 |
| DOI: | 10.5594/SMPTE.RP171-1993 |
Standard:
This practice details and defines the type-specific messages used for the control of analog audio tape recorder devices. These type-specific messages provide the means for the control and... View More
Document History
June 6, 2001
For Motion-Picture Film (35-mm) — Perforated 16-mm, 3R (1-3-0)
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with 16-mm perforations in positions 1-3-0 and a perforation pitch of either 0.2994 in or 0.3000 in (7.605...
RP 171-1993
July 1, 1993
Type-Specific Messages for Digital Control Interface of Analog Audio Tape Recorders
This practice details and defines the type-specific messages used for the control of analog audio tape recorder devices. These type-specific messages provide the means for the control and monitoring...