IEEE - Institute of Electrical and Electronics Engineers, Inc. - C63.2-2016
American National Standard for Specifications of Electromagnetic Interference and Field Strength Measuring Instrumentation in the Frequency Range 9 kHz to 40 GHz
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 20 February 2017 |
| Status: | active |
| Page(s): | 1 - 17 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ISBN (Electronic): | 978-1-5044-3574-1 |
| DOI: | 10.1109/IEEESTD.2017.7852424 |
Regular:
Requirements for measuring instruments used for electromagnetic interference (EMI) measurements are provided, involving quasi-peak, peak, and average detection in the frequency range 9 kHz to 40... View More
Standard:
Requirements for measuring instruments used for electromagnetic interference (EMI) measurements are provided, involving quasi-peak, peak, and average detection in the frequency range 9 kHz to 40... View More
Document History
February 20, 2017
American National Standard for Specifications of Electromagnetic Interference and Field Strength Measuring Instrumentation in the Frequency Range 9 kHz to 40 GHz
Requirements for measuring instruments used for electromagnetic interference (EMI) measurements are provided, involving quasi-peak, peak, and average detection in the frequency range 9 kHz to 40 GHz.
C63.2-2016
February 20, 2017
American National Standard for Specifications of Electromagnetic Interference and Field Strength Measuring Instrumentation in the Frequency Range 9 kHz to 40 GHz
Requirements for measuring instruments used for electromagnetic interference (EMI) measurements are provided, involving quasi-peak, peak, and average detection in the frequency range 9 kHz to 40 GHz.
January 1, 2016
Approved Draft American National Standard for Specifications of Electromagnetic Noise and Field Strength Instrumentation for the frequency range 9 kHz to 40 GHz
Requirements for measuring instruments used for EMI measurements are provided involving quasi-peak, peak, and average detection in the frequency range 9 kHz to 40 GHz
June 4, 2015
Draft American National Standard for Specifications of Electromagnetic Noise and Field Strength Instrumentation for the frequency range 9 kHz to 40 GHz
Electromagnetic compatibility techniques and requirements for instruments measuring quasi-peak, peak, and average values for electrical and electronic equipment for various applications are provided.
June 4, 2015
Draft American National Standard for Specifications of Electromagnetic Noise and Field Strength Instrumentation for the frequency range 9 kHz to 40 GHz
Electromagnetic compatibility techniques and requirements for instruments measuring quasi-peak, peak, and average values for electrical and electronic equipment for various applications are provided.
December 15, 2009
American National Standard for Electromagnetic Noise and Field Strength Instrumentation, 10 Hz to 40 GHz Specifications
Electromagnetic compatibility techniques and requirements for instruments measuring quasi-peak, peak, rms, and average values for electrical and electronic equipment for various applications are...
March 12, 1996
American National Standard for Electromagnetic Noise and Field Strength Instrumentation, 10 Hz to 40 GHz - Specifications
Electromagnetic compatibility techniques for instruments measuring quasi-peak, peak, rms, and average values for electrical and electronic equipment for various applications are provided. You will...
February 29, 1988
American National Standard for Instrumentation - Electromagnetic Noise and Field Strength, 10kHz to 40 GHz - Specifications
Electromagnetic compatibility techniques and requirements for instruments measuring quasipeak, peak, rms, and average values for electrical and electronic equipment for various applications are...
February 29, 1988
American National Standard for Instrumentation - Electromagnetic Noise and Field Strength, 10kHz to 40 GHz - Specifications
Electromagnetic compatibility techniques and requirements for instruments measuring quasipeak, peak, rms, and average values for electrical and electronic equipment for various applications are...
June 11, 1980
American National Standard Specifications for Electromagnetic Noise and Field Strength Instrumentation, 10 kHz to 1 GHz
The increasing significance of electromagnetic compatibility considerations in the design and application of electrical and electronic equipment is directly related to the expanding sophistication of...