IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802-1AE:2013/Amd.2-2015
ISO/IEC/IEEE International Standard for Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AE: Media Access Control (MAC) security - AMENDMENT 2: Extended Packet Numbering
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page(s): | 1 - 72 |
| ISBN (Online): | 978-0-7381-9672-5 |
| DOI: | 10.1109/IEEESTD.2015.7457578 |
Standard:
The optional use of Cipher Suites that make use of a 64-bit (PN) to allow more than 2^32 MACsec protected frames to be sent with a single Secure Association Key are specified by this amendment.
Document History
8802-1AE:2013/Amd.2-2015
May 1, 2015
ISO/IEC/IEEE International Standard for Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AE: Media Access Control (MAC) security - AMENDMENT 2: Extended Packet Numbering
The optional use of Cipher Suites that make use of a 64-bit (PN) to allow more than 2^32 MACsec protected frames to be sent with a single Secure Association Key are specified by this amendment.