IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1538a-2015
IEEE Guide for Determination of Maximum Winding-Temperature Rise in Liquid Immersed Transformers -- Amendment 1
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 11 September 2015 |
| Status: | active |
| Page(s): | 1 - 24 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Online): | 978-0-7381-9907-8 |
| DOI: | 10.1109/IEEESTD.2015.7254104 |
Regular:
The clause that addresses direct measurement with fiber-optic detectors is expanded and an annex detailing examples of installation techniques for fiber-optic probes is added in this amendment.
Standard:
The clause that addresses direct measurement with fiber-optic detectors is expanded and an annex detailing examples of installation techniques for fiber-optic probes is added in this amendment.
Document History
September 11, 2015
IEEE Approved Draft Guide for Determination of Maximum Winding Temperature Rise in Liquid Transformers Amendment#1
This amendment expands the clause that addresses direct measurement with fiber optic detectors and adds an annex detailing examples of installation techniques for fiber optic probes. References are...
1538a-2015
September 11, 2015
IEEE Guide for Determination of Maximum Winding-Temperature Rise in Liquid Immersed Transformers -- Amendment 1
The clause that addresses direct measurement with fiber-optic detectors is expanded and an annex detailing examples of installation techniques for fiber-optic probes is added in this amendment.
July 3, 2015
IEEE Draft Guide for Determination of Maximum Winding Temperature Rise in Liquid Transformers Amendment#1
This amendment expands the clause that addresses direct measurement with fiber optic detectors and adds an annex detailing examples of installation techniques for fiber optic probes. References are...
July 3, 2015
IEEE Draft Guide for Determination of Maximum Winding Temperature Rise in Liquid Transformers Amendment#1
This amendment expands the clause that addresses direct measurement with fiber optic detectors and adds an annex detailing examples of installation techniques for fiber optic probes. References are...
July 31, 2000
IEEE Guide for Determination of Maximum Winding Temperature Rise in Liquid-Filled Transformers
Provides guidance for determining the hottest-spot temperature in distribution and power transformers built in accordance with IEEE Std C57.12.00-2000. Describes the important criteriato be evaluated...