IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.20.6-2015
IEEE Standard for 4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures - Redline
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 April 2015 |
| Status: | active |
| Page(s): | 1 - 56 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Online): | 978-0-7381-9826-2 |
Standard:
Drawout-type ground and test devices for use in medium-voltage metal-clad switchgear rated 4.76 kV through 38 kV are covered. The description, design, and testing of these accessory devices that... View More
Document History
April 10, 2015
IEEE Approved Draft Standard for 4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures
Drawout-type ground and test devices for use in medium-voltage metal-clad switchgear rated 4.76 kV through 38 kV are covered. The description, design, and testing of these accessory devices that are...
April 10, 2015
IEEE Standard for 4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures
Drawout-type ground and test devices for use in medium-voltage metal-clad switchgear rated 4.76 kV through 38 kV are covered. The description, design, and testing of these accessory devices that are...
C37.20.6-2015
April 10, 2015
IEEE Standard for 4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures - Redline
Drawout-type ground and test devices for use in medium-voltage metal-clad switchgear rated 4.76 kV through 38 kV are covered. The description, design, and testing of these accessory devices that are...
February 18, 2015
IEEE Approved Draft Standard for 4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures
Drawout-type ground and test devices for use in medium-voltage metal-clad switchgear rated 4.76 kV through 38 kV are covered. The description, design, and testing of these accessory devices that are...
October 31, 2014
IEEE Draft Standard for 4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures
Drawout-type ground and test devices for use in medium-voltage metal-clad switchgear rated 4.76 kV through 38 kV are covered. The description, design, and testing of these accessory devices that are...
October 31, 2014
IEEE Draft Standard for 4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures
Drawout-type ground and test devices for use in medium-voltage metal-clad switchgear rated 4.76 kV through 38 kV are covered. The description, design, and testing of these accessory devices that are...
September 30, 2014
IEEE Draft Standard for 4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures
Drawout-type ground and test devices for use in medium-voltage metal-clad switchgear rated 4.76 kV through 38 kV are covered. The description, design, and testing of these accessory devices that are...
March 18, 2008
IEEE Standard for 4.76 kV to 38 kV Rated Ground and Test Devices Used in Enclosures
Drawout-type ground and test devices for use in medium-voltage metal-clad switchgear rated 4.76 kV through 38 kV are covered. The description, design, and testing of these accessory devices that are...
January 1, 2007
IEEE Draft Standard for 4.76kV to 38kV Rated Ground and Test Devices Used in Enclosures. (Revision of IEEE Std C37.20.6-1997)
A description is not available for this item.
January 1, 2007
IEEE Draft Standard for 4.76kV to 38kV Rated Ground and Test Devices Used in Enclosures.
A description is not available for this item.
December 31, 1997
IEEE Standard for 4.76 kV to 38 kV Rated Grounding and Testing Devices Used in Enclosures
Drawout type grounding and testing (G&T) devices for use in medium-voltage metal-clad switchgear rated above 4.76 kV through 38 kV are covered. The description, design, and testing of these...