IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1816-2013
IEEE Guide for Preparation Techniques of Extruded Dielectric, Shielded Cables Rated 2.5 kV through 46 kV and the Installation of Mating Accessories
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 April 2013 |
| Status: | active |
| Page(s): | 1 - 35 |
| ICS Code (Cables): | 29.060.20 |
| ISBN (Online): | 978-0-7381-8316-9 |
| DOI: | 10.1109/IEEESTD.2013.6495465 |
Regular:
Accepted best industry practices for the preparation of extruded dielectric shielded medium voltage cables rated 2.5 kV through 46 kV for the installation of mating accessories are defined in this... View More
Standard:
Accepted best industry practices for the preparation of extruded dielectric shieldedmedium voltage cables rated 2.5 kV through 46 kV for the installation of mating accessories aredefined in this... View More
Document History
1816-2013
April 9, 2013
IEEE Guide for Preparation Techniques of Extruded Dielectric, Shielded Cables Rated 2.5 kV through 46 kV and the Installation of Mating Accessories
Accepted best industry practices for the preparation of extruded dielectric shielded medium voltage cables rated 2.5 kV through 46 kV for the installation of mating accessories are defined in this...
April 4, 2013
IEEE Draft Guide for Preparation of Extruded Dielectric, Shielded Cables Rated 2.5kV through 46kV for the Installation of Cable Accessories
This document defines accepted best industry practices for the preparation of extruded dielectric shielded medium voltage cables rated 2.5 kV through 46 kV for the installation of mating accessories....
March 7, 2013
IEEE Draft Guide for Preparation Techniques of Extruded Dielectric, Shielded Cables Rated 2.5 kV through 46 kV and the Installation of Mating Accessories
This document defines accepted best industry practices for the preparation of extruded dielectric shielded medium voltage cables rated 2.5 kV through 46 kV for the installation of mating accessories....
May 4, 2011
IEEE Draft Guide for Preparation of Extruded Dielectric, Shielded Cables Rated 2.5kV through 46kV for the Installation of Cable Accessories
This document defines accepted best industry practices for the preparation of extruded dielectric shielded medium voltage cables rated 2.5 kV through 46 kV for the installation of mating accessories....