IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1453.1-2012
IEEE Guide--Adoption of IEC/TR 61000-3-7:2008, Electromagnetic compatibility (EMC)--Limits--Assessment of emission limits for the connection of fluctuating installations to MV, HV and EHV power systems
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 6 July 2012 |
| Status: | active |
| Page(s): | 1 - 78 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ISBN (Electronic): | 978-0-7381-7285-9 |
| DOI: | 10.1109/IEEESTD.2012.6232421 |
Regular:
IEC/TR 61000-3-7:2008 is adopted by this guide. IEC 61000-3-7:2008 provides guidance on the principles that can be used as the basis for determining the requirements for the connection of... View More
Standard:
IEC/TR 61000-3-7:2008 is adopted by this guide. IEC 61000-3-7:2008 provides guidance on the principles that can be used as the basis for determining the requirements for the connection of... View More
Document History
1453.1-2012
July 6, 2012
IEEE Guide--Adoption of IEC/TR 61000-3-7:2008, Electromagnetic compatibility (EMC)--Limits--Assessment of emission limits for the connection of fluctuating installations to MV, HV and EHV power systems
IEC/TR 61000-3-7:2008 is adopted by this guide. IEC 61000-3-7:2008 provides guidance on the principles that can be used as the basis for determining the requirements for the connection of fluctuating...
April 18, 2012
IEEE Draft Adoption of IEC/TR 61000-3-7:2008, Electromagnetic compatibility (EMC)-Limits-Assessment of emission limits for the connection of fluctuating installations to MV, HV and EHV power systems
IEC/TR 61000-3-7:2008 is adopted by this standard. This part of IEC 61000 provides guidance on principles which can be used as the basis for determining the requirements for the connection of...
February 23, 2012
IEEE Draft Adoption of IEC/TR 61000-3-7:2008, Electromagnetic compatibility (EMC)-Limits-Assessment of emission limits for the connection of fluctuating installations to MV, HV and EHV power systems
IEC/TR 61000-3-7:2008 is adopted by this standard. This part of IEC 61000 provides guidance on principles which can be used as the basis for determining the requirements for the connection of...