IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.1AEbn-2011
IEEE Standard for Local and metropolitan area networks--Media Access Control (MAC) Security Amendment 1: Galois Counter Mode--Advanced Encryption Standard-- 256 (GCM-AES-256) Cipher Suite
superseded
-
Amendment to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 14 October 2011 |
| Status: | superseded |
| Page(s): | 1 - 52 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-0-7381-6735-0 |
| DOI: | 10.1109/IEEESTD.2011.6047536 |
Regular:
This amendment specifies the GCM-AES-256 Cipher Suite as an option in addition to the existing mandatory to implement Default Cipher Suite, GCM-AES-128.
Standard:
This amendment specifies the GCM-AES-256 Cipher Suite as an option in addition to the existing mandatory to implement Default Cipher Suite, GCM-AES-128.
Document History
June 11, 2020
IEEE Approved Draft Standard for Local and Metropolitan Area Networks-Media Access Control (MAC) Security - Corrigendum 1: Tag Control Information Figure
This standard specifies how all or part of a network can be secured transparently to peer protocol entities that use the MAC Service provided by IEEE 802(R) LANs to communicate. MAC security (MACsec)...
December 26, 2018
IEEE Standard for Local and metropolitan area networks-Media Access Control (MAC) Security
How all or part of a network can be secured transparently to peer protocol entities that use the MAC Service provided by IEEE 802® LANs to communicate is specified in this standard. MAC security...
January 1, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Security
How all or part of a network can be secured transparently to peer protocol entities that use the MAC Service provided by IEEE 802® LANs to communicate is specified in this standard. MAC security...
January 1, 2018
IEEE Draft Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Security
How all or part of a network can be secured transparently to peer protocol entities that use the MAC Service provided by IEEE 802® LANs to communicate is specified in this standard. MAC security...
May 19, 2017
IEEE Standard for Local and metropolitan area networks--Media Access Control (MAC) Security - Amendment 3:Ethernet Data Encryption devices
Ethernet Data Encryption devices (EDEs) are specified in this amendment. An EDE is a two-port bridge that uses MACsec to provide secure connectivity for attached customer bridges, or for attached...
May 19, 2017
IEEE Standard for Local and metropolitan area networks--Media Access Control (MAC) Security - Amendment 3:Ethernet Data Encryption devices
Ethernet Data Encryption devices (EDEs) are specified in this amendment. An EDE is a two-port bridge that uses MACsec to provide secure connectivity for attached customer bridges, or for attached...
January 1, 2016
IEEE Draft Standard for Local and metropolitan area networks--Media Access Control (MAC) Security - Amendment 3:Ethernet Data Encryption devices
This amendment specifies Ethernet Data Encryption Devices (EDEs). An EDE is a two port bridge that uses MACsec to provide secure connectivity for attached customer bridges, or for attached provider...
January 1, 2016
IEEE Approved Draft Standard for Local and metropolitan area networks--Media Access Control (MAC) Security - Amendment 3:Ethernet Data Encryption devices
This amendment specifies Ethernet Data Encryption Devices (EDEs). An EDE is a two port bridge that uses MACsec to provide secure connectivity for attached customer bridges, or for attached provider...
December 6, 2013
ISO/IEC/IEEE Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AE: Media access control (MAC) security
This standard specifies how all or part of a network can be secured transparently to peer protocol entities that use the MAC Service provided by IEEE 802(R) LANs to communicate. MAC security (MACsec)...
February 12, 2013
IEEE Standard for Local and metropolitan area networks—Media Access Control (MAC) Security Amendment 2: Extended Packet Numbering
The optional use of Cipher Suites that make use of a 64-bit (PN) to allow more than 232 MACsec protected frames to be sent with a single Secure Association Key are specified by this amendment.
November 17, 2012
IEEE Draft Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Security Amendment: Extended Packet Numbering
This amendment specifies the optional use of Cipher Suites that make use of a 64-bit (PN) to allow more than 232 MACsec protected frames to be sent with a single Secure Association Key.
August 31, 2012
IEEE Draft Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Security Amendment: Extended Packet Numbering
This amendment specifies the optional use of Cipher Suites that make use of a 64-bit (PN) to allow more than 232 MACsec protected frames to be sent with a single Secure Association Key.
802.1AEbn-2011
October 14, 2011
IEEE Standard for Local and metropolitan area networks--Media Access Control (MAC) Security Amendment 1: Galois Counter Mode--Advanced Encryption Standard-- 256 (GCM-AES-256) Cipher Suite
This amendment specifies the GCM-AES-256 Cipher Suite as an option in addition to the existing mandatory to implement Default Cipher Suite, GCM-AES-128.
June 30, 2011
IEEE Draft Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Security Amendment 1: Galois Counter Mode-Advanced Encryption Standard-256 (GCM-AES-256) Cipher Suite
This amendment specifies the GCM-AES-256 Cipher Suite as an option in addition to the existing mandatory to implement Default Cipher Suite, GCM-AES-128.
April 14, 2011
IEEE Draft Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Security Amendment 1: Galois Counter Mode-Advanced Encryption Standard-256 (GCM-AES-256) Cipher Suite
This amendment specifies the GCM-AES-256 Cipher Suite as an option in addition to the existing mandatory to implement Default Cipher Suite, GCM-AES-128.
August 18, 2006
IEEE Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Security
This standard specifies how all or part of a network can be secured transparently to peer protocol entities that use the MAC Service provided by IEEE 802® LANs to communicate. MAC security (MACsec)...
January 1, 2006
Unapproved IEEE Draft Standard for Local and Metropolitan Area Networks Media Access Control (MAC) Security (Replaced by Approved IEEE Draft )
A description is not available for this item.
January 1, 2005
Unapproved IEEE Draft Standard for Local and Metropolitan Area Networks Media Access Control (MAC) Security (Replaced by 802.1Ae/D5.1)
A description is not available for this item.