IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1900.4a-2011
IEEE Standard for Architectural Building Blocks Enabling Network-Device Distributed Decision Making for Optimized Radio Resource Usage in Heterogeneous Wireless Access Networks Amendment 1: Architecture and Interfaces for Dynamic Spectrum Access Networks in White Space Frequency Bands
active
-
Amendment to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 16 September 2011 |
| Status: | active |
| Page(s): | 1 - 99 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-0-7381-6673-5 |
| DOI: | 10.1109/IEEESTD.2011.6022707 |
Regular:
Additional components of the IEEE 1900.4 system are defined in this amendment to enable mobile wireless access service in white space frequency bands without any limitation on used radio interface... View More
Standard:
Additional components of the IEEE 1900.4 system are defined in this amendment to enable mobile wireless access service in white space frequency bands without any limitation on used radio interface... View More
Document History
1900.4a-2011
September 16, 2011
IEEE Standard for Architectural Building Blocks Enabling Network-Device Distributed Decision Making for Optimized Radio Resource Usage in Heterogeneous Wireless Access Networks Amendment 1: Architecture and Interfaces for Dynamic Spectrum Access Networks in White Space Frequency Bands
Additional components of the IEEE 1900.4 system are defined in this amendment to enable mobile wireless access service in white space frequency bands without any limitation on used radio interface...
February 27, 2009
IEEE Standard for Architectural Building Blocks Enabling Network-Device Distributed Decision Making for Optimized Radio Resource Usage in Heterogeneous Wireless Access Networks
The standard defines the building blocks comprising (i) network resource managers, (ii) device resource managers, and (iii) the information to be exchanged between the building blocks, for enabling...