IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.122-2010
IEEE Standard for High Voltage Gas-Insulated Substations Rated Above 52 kV
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 21 January 2011 |
| Status: | active |
| Page(s): | 1 - 85 |
| ICS Code (Power stations in general): | 27.100 |
| ISBN (Online): | 978-0-7381-6464-9 |
| DOI: | 10.1109/IEEESTD.2011.5700076 |
Regular:
The technical requirements for the design, fabrication, testing, and installation of a gas-insulated substations are covered. The parameters to be supplied by the purchaser are set, and the... View More
Standard:
The technical requirements for the design, fabrication, testing, and installation of a gasinsulated substations are covered. The parameters to be supplied by the purchaser are set, and the... View More
Document History
C37.122-2010
January 21, 2011
IEEE Standard for High Voltage Gas-Insulated Substations Rated Above 52 kV
The technical requirements for the design, fabrication, testing, and installation of a gas-insulated substations are covered. The parameters to be supplied by the purchaser are set, and the technical...
July 19, 2010
IEEE Draft Standard for High Voltage Gas-Insulated Substations Rated above 52 kV
The technical requirements for the design, fabrication, testing, and installation of a gas-insulated substations are covered. The parameters to be supplied by the purchaser are set, and the technical...
January 1, 2010
IEEE Draft Standard for High Voltage Gas-Insulated Substations rated above 52 kV
The technical requirements for the design, fabrication, testing, and installation of a gas-insulated substations are covered. The parameters to be supplied by the purchaser are set, and the technical...
December 9, 1994
IEEE Guide for Gas-Insulated Substations
The technical requirements for the design, fabrication, testing, and installation of a gas-insulated substation (GIS) are covered. Parameters to be supplied by the purchaser are suggested, and...
January 1, 1994
IEEE Standard for Gas-Insulated Substations.
A description is not available for this item.
September 19, 1988
IEEE Standard for Gas-Insulated Substations
Superseded by C37.122-1993.. The technical requirements for the design, fabrication, testing, and installation of a gasinsulated substation (GIS) are covered. The parameters to be supplied by the...