IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1613-2009
IEEE Standard Environmental and Testing Requirements for Communications Networking Devices Installed in Electric Power Substations
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 27 August 2009 |
| Status: | active |
| Page(s): | 1 - 58 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
| ISBN (Electronic): | 978-0-7381-5998-0 |
| DOI: | 10.1109/IEEESTD.2009.5233393 |
Regular:
Service conditions, electrical ratings, thermal ratings, and environmental testing requirements are defined for communications networking devices to be installed in electric power substations.... View More
Standard:
Service conditions, electrical ratings, thermal ratings, and environmental testing requirements are defined for communications networking devices to be installed in electric power substations.... View More
Document History
April 15, 2011
IEEE Standard Environmental and Testing Requirements for Communications Networking Devices Installed in Electric Power Substations Amendment 1: Adding of one definition, DC power supply requirements (5.1), and Annex E- History
Service conditions, electrical ratings, thermal ratings, and environmental testing requirements are defined for communications networking devices to be installed in electric power substations. This...
October 8, 2010
IEEE Draft Standard Environmental and Testing Requirements for Communications Networking Devices Installed in Electric Power Substations Amendment 1: Adding of one definition, DC power supply requirements (5.1), and Annex E- History
2.4 GHz, 3650 MHz, 4.9 GHz, 5 GHz, advanced encryption standard, AES, carriersense multiple access/collision avoidance, CCMP, Counter mode with Cipher-block chaining MAC,Message authentication code...
September 1, 2010
IEEE Draft Standard Environmental and Testing Requirements for Communications Networking Devices Installed in Electric Power Substations Amendment: Adding of one definition, a DC power supply requirement (5.1), and Annex E- History
2.4 GHz, 3650 MHz, 4.9 GHz, 5 GHz, advanced encryption standard, AES, carriersense multiple access/collision avoidance, CCMP, Counter mode with Cipher-block chaining MAC,Message authentication code...
August 11, 2010
IEEE Draft Standard Environmental and Testing Requirements for Communications Networking Devices Installed in Electric Power Substations Amendment: Adding of one definition, DC power supply requirements (5.1), and Annex E- History
2.4 GHz, 3650 MHz, 4.9 GHz, 5 GHz, advanced encryption standard, AES, carriersense multiple access/collision avoidance, CCMP, Counter mode with Cipher-block chaining MAC,Message authentication code...
1613-2009
August 27, 2009
IEEE Standard Environmental and Testing Requirements for Communications Networking Devices Installed in Electric Power Substations
Service conditions, electrical ratings, thermal ratings, and environmental testing requirements are defined for communications networking devices to be installed in electric power substations. This...
August 27, 2009
IEEE Standard Environmental and Testing Requirements for Communications Networking Devices Installed in Electric Power Substations - Redline
Service conditions, electrical ratings, thermal ratings, and environmental testing requirements are defined for communications networking devices to be installed in electric power substations. This...
January 1, 2009
IEEE Draft Standard Environmental and Testing Requirements for Communications Networking Devices in Electric Power Substations
Service conditions, electrical ratings, thermal ratings and environmental testing requirements are defined for communications networking devices to be installed in electric power substations. This...
January 1, 2009
Draft Standard Environmental and Testing Requirements for Communications Networking Devices Installed in Electric Power Substations
Service conditions, electrical ratings, thermal ratings and environmental testing requirements are defined for communications networking devices to be installed in electric power substations. This...
January 1, 2009
Draft Standard Environmental and Testing Requirements for Communications Networking Devices Installed in Electric Power Substations
Service conditions, electrical ratings, thermal ratings and environmental testing requirements are defined for communications networking devices to be installed in electric power substations. This...
May 30, 2008
IEEE Standard Environmental and Testing Requirements for Communications Networking Devices in Electric Power Substations Amendment 1: Add Requirements for Altitude and Altitude Derating Factors
This amendment adds requirements to IEEE Std 1613-2003 relating to the altitude of installed communications networking devices, and the derating factors for dielectric power frequency tests and rated...
January 1, 2008
IEEE Standard Environmental and Testing Requirements for Communications Networking Devices in Electric Power Substations - Amendment 1: Rated Altitude and Altitude Derating Factors
This amendment adds requirements to IEEE Std 1613-2003 relating to the altitude of installed communications networking devices, and the derating factors for dielectric power frequency tests and rated...
January 1, 2008
IEEE Draft Standard Environmental and Testing Requirements for Communications Networking Devices in Electric Power Substations
Service conditions, electrical ratings, thermal ratings and environmental testing requirements are defined for communications networking devices to be installed in electric power substations. This...
January 1, 2007
IEEE Draft Amendment 1 to IEEE Standard 1613-2003 Environmental and Testing Requirements for Communications Networking Devices in Electric Power Substations Amendment 1: Rated Altitude and Altitude Derating Factors
A description is not available for this item.
May 16, 2006
IEEE Standard Environmental and Testing Requirements for Communications Networking Devices in Electric Power Substations - Corrigendum 1
Error identified in IEEE Std 1613-2003 are addressed in this corrigendum.
January 1, 2005
Approved Draft IEEE Standard Environmental and Testing Requirements for Communications Networking Devices in Electric Power Substations: Corrigendum 1 (Superseded by 1613-2003/Cor1-2006)
A description is not available for this item.
January 1, 2005
Unapproved Draft IEEE Standard Environmental and Testing Requirements for Communications Networking Devices in Electric Power Substations: Corrigendum 1 (Superseded by Approved IEEE Draft)
A description is not available for this item.
August 12, 2003
IEEE Standard Environmental and Testing Requirements for Communications Networking Devices in Electric Power Substations
Service conditions, electrical ratings, thermal ratings, and environmental testing requirements are defined for communications networking devices to be installed in electric power substations. This...