IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1003.1-2008
IEEE Standard for Information Technology - Portable Operating System Interface (POSIX(R))
superseded
-
An interpretation is available
,
Revision of
1003.1-2001
,
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 December 2008 |
| Status: | superseded |
| Page(s): | 1 - 3,874 |
| ICS Code (Software): | 35.080 |
| ISBN (Electronic): | 978-0-7381-4048-3 |
| DOI: | 10.1109/IEEESTD.2008.4694976 |
Regular:
POSIX.1-2008 is simultaneously IEEE Std 1003.1 -2008 and The Open Group Technical Standard Base Specifications, Issue 7. POSIX. 1-2008 defines a standard operating system interface and... View More
Standard:
This standard is simultaneously ISO/IEC 9945, IEEE Std 1003.1, and forms the core of the Single Unix Specification, Version 3. This 2004 edition includes IEEE Std 1003.1-2001/Cor 1-2002 and IEEE... View More
Document History
August 9, 2017
IEEE Draft Standard for Information Technology - Portable Operating System Interface (POSIX(R))
POSIX.1-2017 is simultaneously IEEE Std 1003.1-2017 and The Open Group Standard Base Specifications, Issue 7. POSIX.1-2017 defines a standard operating system interface and environment, including a...
August 15, 2016
IEEE Standard for Information Technology -- Portable Operating System Interface (POSIX(R)) - Base Specifications, Issue 7 -- Technical Corrigendum 2
Problems discovered since the approval of IEEE Std 1003.1-2008 and IEEE Std 1003.1-2008/Cor 1-2013 are addressed.
January 1, 2016
IEEE Draft Standard for Information Technology - Portable Operating System Interface (POSIX(R)) - Corrigendum 2
This Technical Corrigendum addresses problems discovered since the approval of IEEE Std 1003.1-2008 and IEEE Std 1003.1-2008/Cor 1-2013.
January 1, 2016
IEEE Approved Draft Standard for Information Technology - Portable Operating System Interface (POSIX(R)) - Corrigendum 2
This Technical Corrigendum addresses problems discovered since the approval of IEEE Std 1003.1-2008 and IEEE Std 1003.1-2008/Cor 1-2013.
March 15, 2013
IEEE Draft Standard for Information TechnologyPortable Operating System Interface (POSIX(R)) Base Specifications, Issue 7
This Technical Corrigendum addresses problems discovered since the approval of IEEE Std 1003.1TM -2008.
March 15, 2013
IEEE Standard for Information Technology—Portable Operating System Interface (POSIX(R)) Base Specifications, Issue 7 - Technical Corrigendum 1
This Technical Corrigendum addresses problems discovered since the approval of IEEE Std 1003.1TM -2008.
November 30, 2012
IEEE Draft for Information Technology - Portable Operating System Interface (POSIX(R)) - Corrigendum 1
This Technical Corrigendum addresses problems discovered since the approval of IEEE Std 1003.1-2008.
May 1, 2012
IEEE Draft for Information Technology - Portable Operating System Interface (POSIX(R)) - Corrigendum 1
This Technical Corrigendum addresses problems discovered since the approval of IEEE Std 1003.1-2008.
September 15, 2009
International Standard - Information technology Portable Operating System Interface (POSIX)Base Specifications, Issue 7
POSIX.1-2008 is simultaneously IEEE Std 1003.1-2008? and The Open Group Technical Standard Base Specifications, Issue 7. POSIX.1-2008 defines a standard operating system interface and environment,...
1003.1-2008
December 1, 2008
IEEE Standard for Information Technology - Portable Operating System Interface (POSIX(R))
POSIX.1-2008 is simultaneously IEEE Std 1003.1 -2008 and The Open Group Technical Standard Base Specifications, Issue 7. POSIX. 1-2008 defines a standard operating system interface and environment,...
December 1, 2008
IEEE Standard for Information Technology - Portable Operating System Interface (POSIX(R))
This standard is simultaneously ISO/IEC 9945, IEEE Std 1003.1, and forms the core of the Single Unix Specification, Version 3. This 2004 edition includes IEEE Std 1003.1-2001/Cor 1-2002 and IEEE Std...
January 1, 2008
IEEE Draft Standard for Information Technology--Portable Operating System Interface (POSIX®) -- IEEE Draft Technical Standard: Base Specifications, Issue 7
POSIX.1-200x defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the source...
January 1, 2008
IEEE Draft Standard for Information Technology-Portable Operating System Interface (POSIX®)--IEEE Draft Technical Standard: Base Specifications, Issue 7
POSIX.1-200x defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the source...
January 1, 2007
Unapproved IEEE Draft Standard for Information Technology-Portable Operating System Interface (POSIX?)
A description is not available for this item.
January 1, 2007
Unapproved IEEE Draft Standard for Information Technology-Portable Operating System Interface (POSIX®)
A description is not available for this item.
January 1, 2006
IEEE Draft Standard for Information Technology Portable Operating System Interface (POSIX?)
IEEE Std 1003.1-200x defines a standard operating system interface and environment, including a command interpreter (or shell), and common utility programs to support applications portability at the...
April 30, 2004
IEEE Standard for Information Technology - Portable Operating System Interface (POSIX(R)) - Base Definitions
This 2004 Edition includes IEEE Std 1003.1-2001/Cor 1-2002 and IEEE Std 1003.1-2001/Cor 2-2004 incorporated into IEEE Std 1003.1-2001 (the base document). The two Corrigenda address problems...
April 2, 2004
IEEE Standard for Information Technology - Portable Operating System Interface (POSIX(r)) - Technical Corrigendum 2
Technical Corrigendum 2 addresses problems discovered since the approval of the 2003 edition of The Open Group Base Specifications, Issue 6, IEEE Std 1003.1, and ISO/IEC 9945. These are mainly due to...
January 1, 2004
IEEE Standard for Information Technology - Portable Operating System Interface (POSIX). System Interfaces
This standard is simultaneously ISO /IEC 9945, IEEE Std 1003.1, and forms the core of the Single UNIX Specification, Version 3. This 2004 Edition includes IEEE Std 1003.1-2001/Cor 1-2002 and IEEE Std...
January 1, 2004
IEEE Standard for Information Technology - Portable Operating System Interface (POSIX). Shell and Utilities
This standard is simultaneously ISO /IEC 9945, IEEE Std 1003.1, and forms the core of the Single UNIX Specification, Version 3. This 2004 Edition includes IEEE Std 1003.1-2001/Cor 1-2002 and IEEE Std...
January 1, 2004
IEEE Standard for Information Technology - Portable Operating System Interface (POSIX). Rationale (Informative)
This standard is simultaneously ISO /IEC 9945, IEEE Std 1003.1, and forms the core of the Single UNIX Specification, Version 3. This 2004 Edition includes IEEE Std 1003.1-2001/Cor 1-2002 and IEEE Std...
May 7, 2003
Standard for IEEE Std 1003.1-2001/Cor 1 2002 Standard for Information Technology -- Portable Operating System Interface (POSIX(R)) -- Technical Corrigendum Number 1
This technical corrigendum addresses issues raised in defect reports and interpretation requests submitted up to the date of approval of this PAR by NESCOM, that meet all of the following criteria:...
December 6, 2001
IEEE Standard for IEEE Information Technology - Portable Operating System Interface (POSIX(R))
This standard defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the...
January 1, 2001
1003.1 Standard for Information Technology - Portable Operating System Interface (POSIX) System Interfaces, Issue 6
This standard defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the...
January 1, 2001
Standard for Information Technology - Portable Operating System Interface (POSIX) Shell and Utilities, Issue 6
This standard defines a standard operating system interface and environment, including a command interpreter (or "shell"), and common utility programs to support applications portability at the...