IEEE - Institute of Electrical and Electronics Engineers, Inc. - 382-2006
IEEE Standard for Qualification of Safety-Related Actuators for Nuclear Power Generating Stations
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 March 2007 |
| Status: | superseded |
| Page(s): | 1 - 38 |
| ICS Code (Reactor engineering): | 27.120.10 |
| ISBN (Electronic): | 978-0-7381-5293-6 |
| DOI: | 10.1109/IEEESTD.2007.335899 |
Regular:
Direction for the implementation of the requirements of IEEE Std 323trade-2003 as they apply to the specific features of safety-related actuator qualification are provided. This standard... View More
Standard:
Revision of IEEE Std 382-1996 Direction for the implementation of the requirements of IEEE Std 323TM-2003 as they apply to the specific features of safety-related actuator qualification are... View More
Document History
November 21, 2019
IEEE Standard for Qualification of Safety-Related Actuators for Nuclear Power Generating Stations and Other Nuclear Facilities - Redline
Direction for the implementation of the requirements of IEC/IEEE 60780-323 as they apply to the specific features of safety-related actuator qualification are provided. This standard establishes...
November 21, 2019
IEEE Standard for Qualification of Safety-Related Actuators for Nuclear Power Generating Stations and Other Nuclear Facilities
Direction for the implementation of the requirements of IEC/IEEE 60780-323 as they apply to the specific features of safety-related actuator qualification are provided. This standard establishes...
November 7, 2019
IEEE Approved Draft Standard for Qualification of Safety-Related Actuators for Nuclear Power Generating Stations and Other Nuclear Facilities
Direction for the implementation of the requirements of IEC/IEEE 60780-323 as they apply to the specific features of safety-related actuator qualification are provided. This standard establishes...
April 15, 2019
IEEE Draft Standard for Qualification of Safety-Related Actuators for Nuclear Power Generating Stations and Other Nuclear Facilities
Direction for the implementation of the requirements of IEC/IEEE 60780-323 as they apply to the specific features of safety-related actuator qualification are provided. This standard establishes...
June 20, 2013
Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container — Amendment 2
Amend SMPTE ST 382:2007 to define constant duration audio Custom-Wrapping to distinguish this specific Custom-Wrapping from other Custom-Wrappings and to add Essence Container labels for signaling.
June 28, 2012
Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container — Amendment 1
The following recommends changes to be made to ST 382:2007 as a result from the incorporation of the “Channel IDs” and “Mono Source Track IDs” properties to Amendment 1 to SMPTE ST 377-1:2011. Note...
July 10, 2007
Material Exchange Format — Mapping AES3 and Broadcast Wave Audio into the MXF Generic Container
This standard defines the mapping of digital audio data, ancillary data and metadata from the broadcast wave format (BWF) and from AES3 digital audio data into sound essence elements, which can be...
382-2006
March 15, 2007
IEEE Standard for Qualification of Safety-Related Actuators for Nuclear Power Generating Stations
Revision of IEEE Std 382-1996 Direction for the implementation of the requirements of IEEE Std 323TM-2003 as they apply to the specific features of safety-related actuator qualification are provided....
January 1, 2006
Unapproved IEEE Draft Standard for Qualification for Actuators for Power Operated Valve Assemblies With Safety-Related Functions for Nuclear Power Plants (Revision of IEEE 382-1996)
A description is not available for this item.
January 1, 2006
Unapproved IEEE Draft Standard for Qualification for Actuators for Power Operated Valve Assemblies With Safety-Related Functions for Nuclear Power Plants (Revision of IEEE 382-1996)
A description is not available for this item.
November 30, 1996
IEEE Standard for Qualification of Actuators for Power-Operated Valve Assemblies With Safety-Related Functions for Nuclear Power Plants
Superseded by IEEE Std 382-2006 The qualification of all types of power-driven valve actuators, including damper actuators, for safety-related functions in nuclear power generating stations, is...
November 30, 1995
IEEE Standard for Qualification of Actuators for Power-Operated Valve Assemblies With Safety-Related Functions for Nuclear Power Plants
Superseded by IEEE Std 382-2006 The qualification of all types of power-driven valve actuators, including damper actuators, for safety-related functions in nuclear power generating stations, is...
October 14, 1985
IEEE Standard for Qualification of Actuators for Power Operated Valve Assemblies with Safety-Related Functions for Nuclear Power Plants
The qualification of all types of power-driven valve actuators, including damper actuators, for safety-related functions in nuclear power generating stations, is described. This standard may also be...
February 11, 1980
IEEE Standard for Qualification of Safety Related Valve Actuators
A description is not available for this item.