IEEE - Institute of Electrical and Electronics Engineers, Inc. - 299-2006
IEEE Standard Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 28 February 2007 |
| Status: | active |
| Page(s): | 1 - 52 |
| ICS Code (Emission): | 33.100.10 |
| ISBN (Online): | 978-0-7381-5216-5 |
| DOI: | 10.1109/IEEESTD.2007.323387 |
Regular:
Uniform measurement procedures and techniques are provided for determining the effectiveness of electromagnetic shielding enclosures at frequencies from 9 kHz to 18 GHz (extendable to 50 Hz and... View More
Standard:
Uniform measurement procedures and techniques are provided for determining theeffectiveness of electromagnetic shielding enclosures at frequencies from 9 kHz to 18 GHz(extendable to 50 Hz and 100... View More
Document History
January 1, 2010
Extension of the 24-Bit Digital Audio Format to 32 Channels for 3 Gb/s Bit-Serial Interfaces
SMPTE ST 299-2 defines an SMPTE 291M Type 1 packet structure for identifying audio channels numbered from 17 to 32, beyond the 16 channels defined in SMPTE ST 299-1. Four extended audio data packets...
May 29, 2009
24-Bit Digital Audio Format for SMPTE 292 Bit-Serial Interface
(1.1) This standard defines the mapping of 24-bit AES digital audio data and associated control information into the ancillary data space of a serial digital video conforming to SMPTE 292. The audio...
299-2006
February 28, 2007
IEEE Standard Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
Uniform measurement procedures and techniques are provided for determining the effectiveness of electromagnetic shielding enclosures at frequencies from 9 kHz to 18 GHz (extendable to 50 Hz and 100...
January 1, 2006
Unapproved Draft IEEE Standard for Measuring the Effectiveness of the Electromagnetic Shielding Enclosure (Revision of IEEE 299-1997)
A description is not available for this item.
January 1, 2005
Unapproved Draft IEEE Standard for Measuring the Effectiveness of the Electromagnetic Shielding Enclosure (Revision of IEEE 299-1997) Superseded by P299/D12
A description is not available for this item.
January 1, 2005
Unpproved Draft IEEE Standard for Measuring the Effectiveness of the Electromagnetic Shielding Enclosure (Revision of IEEE 299-1997) Superseded by P299/D123
A description is not available for this item.
January 1, 2005
Approved Draft IEEE Standard for Measuring the Effectiveness of the Electromagnetic Shielding Enclosure
A description is not available for this item.
April 21, 1998
IEEE Standard Method for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
Superseded by IEEE Std 299-2006. Uniform measurement procedures and techniques are provided for determining the effectiveness of electromagnetic shielding enclosures at frequencies from 9 kHz to 18...
July 2, 1991
IEEE Standard for Measuring the Effectiveness of Electromagnetic Shielding Enclosures
Uniform measurement procedures and techniques are provided for determining the effectiveness of electromagnetic shielding enclosures at frequencies from 9 kHz to 18 GHz (extendable to 50 Hz and 100...
June 1, 1969
IEEE Recommended Practice for Measurement of Shielding Effectiveness of High-Performance Shielding Enclosures
Uniform measurement procedures and techniques are provided for determining the effectiveness of room-sized, high-performance electromagnetic shielding enclosures at frequencies from 14 kHz to 18 GHz...