Society of Motion Picture and Television Engineers - ST 381-1:2005
For Television — Material Exchange Format (MXF) — Mapping MPEG Streams into the MXF Generic Container
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 15 February 2005 |
| Status: | active |
| Page(s): | 1 - 33 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-683-5 |
| DOI: | 10.5594/SMPTE.ST381-1.2005 |
Standard:
This standard specifies the mapping of MPEG streams, as identified by an ISO 13818-1 stream_id value, into the MXF generic container. This includes, but is not limited to, ISO 13818-2 MPEG video... View More
Document History
ST 381-1:2005
February 15, 2005
For Television — Material Exchange Format (MXF) — Mapping MPEG Streams into the MXF Generic Container
This standard specifies the mapping of MPEG streams, as identified by an ISO 13818-1 stream_id value, into the MXF generic container. This includes, but is not limited to, ISO 13818-2 MPEG video...