IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.17-2004
IEEE Standard for Information Technology - Telecommunications and Information Exchange Between Systems - Local and Metropolitan Area Networks - Specific Requirements - Part 17: Resilient Packet Ring (RPR) Access Method and Physical Layer Specifications
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 24 September 2004 |
| Status: | superseded |
| Page(s): | 1 - 690 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ISBN (Electronic): | 978-0-7381-4072-8 |
| DOI: | 10.1109/IEEESTD.2004.94804 |
Standard:
This standard defines the medium access control characteristics, physical layer interface methods and layer management parameters for the resilient packet ring (RPR) access method for ring... View More
Document History
October 10, 2011
IEEE Approved Draft Standard for Information Technology - Telecommunications and Information Exchange Between Systems - Local and Metropolitan Area Networks - Specific Requirements - Part 17: Resilient Packet Ring (RPR) Access Method and Physical Layer Specifications
This draft standard defines the medium access control characteristics, physical layer interface methods and layer management parameters for the resilient packet ring (RPR) access method for ring...
September 20, 2011
IEEE Standard for Information technology--Telecommunications and information exchange between systems Local and metropolitan area networks--Specific requirements Part 17: Resilient packet ring (RPR) access method and physical layer specifications
This standard defines the medium access control characteristics, physical layer interface methods and layer management parameters for the resilient packet ring (RPR) access method for ring...
December 23, 2010
IEEE Draft Standard for Information Technology - Telecommunications and Information Exchange Between Systems - Local and Metropolitan Area Networks - Specific Requirements - Part 17: Resilient Packet Ring (RPR) Access Method and Physical Layer Specifications
This draft standard defines the medium access control characteristics, physical layerinterface methods and layer management parameters for the resilient packet ring (RPR) accessmethod for ring...
May 7, 2010
IEEE Standard for Information technology--Telecommunications and information exchange between systems--Local and metropolitan area networks--Specific requirements Part 17: Resilient packet ring (RPR) access method and physical layer specifications Amendment 2: Protected inter-ring connection
A service provider's use of the architecture and protocols of IEEE 802.17 to support ring interconnection through dual station homing, providing 50 ms protection, loop prevention, and load balancing...
January 1, 2009
IEEE Draft Standard for Information technology-Telecommunications and information exchange between systems-Local and metropolitan area networks-Specific requirements Part 17: Resilient packet ring (RPR) access method and physical layer specifications Amendment 2: Protected inter-ring connection
This amendment enables a service provider to use the architecture and protocols of IEEE Std 802.17TM to support ring interconnection through dual station oming, providing 50-ms protection, loop...
January 1, 2009
IEEE Draft Standard for Information Technology - Telecommunications and Information Exchange Between Systems - Local and Metropolitan Area Networks - Specific Requirements - Part 17: Resilient Packet Ring (RPR) Access Method and Physical Layer Specifications - Amendment: 2 - Protected Inter-Ring Connection
This amendment enables a service provider to use the architecture and protocols of IEEE Std 802.17TM to support ring interconnection through dual station homing, providing 50-ms protection, loop...
July 23, 2007
IEEE Standard for Information Technology - Telecommunications and Information Exchange Between Systems - Local and Metropolitan Area Networks - Specific Requirements - Part 17: Resilient Packet Ring (RPR) Access Method and Physical Layer Specifications - Amendment 1 - Spatially Aware Sublayer
This amendment enables a service provider to use the architecture and protocols of IEEE Std 802.17TM-2004 to offer improvements in bandwidth utilization, by means of spatial reuse, for applications...
January 1, 2006
ISO/IEC Standard for Information Technology Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks Specific Requirements Resilient Packet Ring (RPR) Access Method and Physical Layer Specifications - Amendment 1: Spatially Aware Sublayer
A description is not available for this item.
January 1, 2006
ISO/IEC Standard for Information Technology Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks Specific Requirements Resilient Packet Ring (Rpr) Access Method and Physical Layer Specifications - Amendment 1: Spatially Aware Sublayer
A description is not available for this item.
January 1, 2006
Information Technology Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks Specific Requirements Resilient Packet Ring (Rpr) Access Method and Physical Layer Specifications - Amendment 1: Spatially Aware Sublayer
A description is not available for this item.
January 1, 2006
Information Technology Telecommunications and Information Exchange Between Systems Local and Metropolitan Area Networks Specific Requirements Resilient Packet Ring (Rpr) Access Method and Physical Layer Specifications - Amendment 1: Spatially Aware Sublayer
A description is not available for this item.
802.17-2004
September 24, 2004
IEEE Standard for Information Technology - Telecommunications and Information Exchange Between Systems - Local and Metropolitan Area Networks - Specific Requirements - Part 17: Resilient Packet Ring (RPR) Access Method and Physical Layer Specifications
This standard defines the medium access control characteristics, physical layer interface methods and layer management parameters for the resilient packet ring (RPR) access method for ring...
January 1, 2004
Unapproved IEEE Draft Standard for Information Technology-Telecommunications and Information Exchange Between Systems-Local and Metropolitan Area Networks-Specific Requirements-Part 17: Resilient Packet Ring (RPR)Access Method and Physical Layer Specifications (Superseded by 802.17-2004)
A description is not available for this item.
January 1, 2004
Unapproved IEEE Draft Amendment to IEEE Std 802.17-2004 IEEE Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Bridges--Amendment 4: Support for Bridging 802.17 MACs (Superseded by 802.17a-2004)
A description is not available for this item.