IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.12.59-2001
IEEE Guide for Dry-Type Transformer Through-Fault Current Duration
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Paper): | 0-7381-3104-0 |
| ISBN (Online): | 0-7381-3105-9 |
| DOI: | 10.1109/IEEESTD.2001.93370 |
Standard:
This guide sets forth recommendations believed essential for the application of overcurrent protective devices that limit the exposure time of dry-type transformers to short-circuit currents. This... View More
Document History
November 6, 2015
IEEE Guide for Dry-Type Transformer Through-Fault Current Duration
Recommendations believed essential for the application of overcurrent protective devices that limit the exposure time of dry-type transformers to short-circuit currents are set forth in this guide....
November 6, 2015
IEEE Guide for Dry-Type Transformer Through-Fault Current Duration - Redline
Recommendations believed essential for the application of overcurrent protective devices that limit the exposure time of dry-type transformers to short-circuit currents are set forth in this guide....
October 29, 2015
IEEE Approved Draft Guide for Dry-Type Transformer Through-Fault Current Duration
This guide sets forth recommendations believed essential for the application of overcurrent protective devices that limit the exposure time of dry-type transformers to short-circuit currents. This...
July 8, 2015
IEEE Draft Guide for Dry-Type Transformer Through-Fault Current Duration
This guide sets forth recommendations believed essential for the application of overcurrent protective devices that limit the exposure time of dry-type transformers to short-circuit currents. This...
January 8, 2002
IEEE Guide for Dry-Type Transformer Through-Fault Current Duration
This guide sets forth recommendations believed essential for the application of overcurrent protective devices that limit the exposure time of dry-type transformers to short-circuit currents. This...
C57.12.59-2001
January 1, 2001
IEEE Guide for Dry-Type Transformer Through-Fault Current Duration
This guide sets forth recommendations believed essential for the application of overcurrent protective devices that limit the exposure time of dry-type transformers to short-circuit currents. This...
January 1, 1989
IEEE Guide for Dry-Type Transformer Through-Fault Current Duration
Protective devices, such as relays and fuses, have well-defined operating characteristics that relate fault magnitude to operating time. It is desirable that these characteristic curves be...