IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.5v-2001
IEEE Standard for Information Technology-Telecommunications and information exchange between systems-Local and metropolitan area networks-Part 5: Token Ring access method and physical layer specifications-Amendment 5: Gigabit Token Ring Operation
inactive
-
Reaffirmed
,
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 14 November 2001 |
| Status: | inactive |
| Page Count: | 210 |
| Page(s): | 1 - 212 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 978-0-7381-2821-4 |
| DOI: | 10.1109/IEEESTD.2001.93361 |
Standard:
This amendment specifies the changes required to IEEE 802.5, 1999 Edition (ISO/IEC8802-5:1998 base standard), IEEE Stds 802.5r and 802.5j, 1998 Edition (ISO/IEC 8802-5:1998/Amd. 1:1998), and IEEE... View More
Document History
802.5v-2001
November 14, 2001
IEEE Standard for Information Technology-Telecommunications and information exchange between systems-Local and metropolitan area networks-Part 5: Token Ring access method and physical layer specifications-Amendment 5: Gigabit Token Ring Operation
This amendment specifies the changes required to IEEE 802.5, 1999 Edition (ISO/IEC8802-5:1998 base standard), IEEE Stds 802.5r and 802.5j, 1998 Edition (ISO/IEC 8802-5:1998/Amd. 1:1998), and IEEE Std...