IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1076.6-1999
IEEE Standard for VHDL Register Transfer Level Synthesis
superseded
-
Superseded by
1076.6-2004
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 March 2000 |
| Status: | superseded |
| Page(s): | 1 - 80 |
| ICS Code (Languages used in information technology): | 35.060 |
| ISBN (Electronic): | 978-0-7381-1820-8 |
| DOI: | 10.1109/IEEESTD.2000.91308 |
Standard:
A standard syntax and semantics for VHDL register transfer level (RTL) synthesis is defined. The subset of IEEE 1076 (VHDL) that is suitable for RTL synthesis is defined, along with the semantics... View More
Document History
October 11, 2004
IEEE Standard for VHDL Register Transfer Level (RTL) Synthesis
This document specifies a standard for use of very high-speed integrated circuit hardwaredescription language (VHDL) to model synthesizable register-transfer level digital logic. Astandard syntax and...
1076.6-1999
March 10, 2000
IEEE Standard for VHDL Register Transfer Level Synthesis
A standard syntax and semantics for VHDL register transfer level (RTL) synthesis is defined. The subset of IEEE 1076 (VHDL) that is suitable for RTL synthesis is defined, along with the semantics of...