IEEE - Institute of Electrical and Electronics Engineers, Inc. - C135.1-1999
IEEE Standard for Zinc-Coated Steel Bolts and Nuts for Overhead Line Construction
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 30 December 1999 |
| Status: | superseded |
| Page(s): | 1 - 28 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
| ICS Code (Nuts): | 21.060.20 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ISBN (Electronic): | 978-0-7381-1841-3 |
| DOI: | 10.1109/IEEESTD.1999.90609 |
Standard:
The requirements for inch-based carriage bolts, machine bolts, double-arming bolts, and double-end bolts and nuts, commonly used in overhead line construction and where the applied load is... View More
Document History
C135.1-1999
December 30, 1999
IEEE Standard for Zinc-Coated Steel Bolts and Nuts for Overhead Line Construction
The requirements for inch-based carriage bolts, machine bolts, double-arming bolts, and double-end bolts and nuts, commonly used in overhead line construction and where the applied load is primarily...