IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1320.2-1998
IEEE Standard for Conceptual Modeling Language Syntax and Semantics for IDEF1X/Sub 97/ (IDEF/Sub Object/)
active
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1998 |
| Status: | active |
| ICS Code (Languages used in information technology): | 35.060 |
| ISBN (Electronic): | 978-0-7381-1405-7 |
| DOI: | 10.1109/IEEESTD.1998.89426 |
Standard:
IDEF1X/sub 97/ consists of two conceptual modeling languages. The key-style language supports data/information modeling and is downward compatible with the US government's 1993 standard, FIPS PUB... View More
Document History
October 30, 2012
ISO/IEC/IEEE International Standard - Information technology -- Modeling Languages -- Part 2: Syntax and Semantics for IDEF1X97 (IDEFobject)
IDEF1X97 consists of two conceptual modeling languages. The key-style language supports data/information modeling and is downward compatible with the US government's 1993 standard, FIPS PUB 184. The...
1320.2-1998
January 1, 1998
IEEE Standard for Conceptual Modeling Language Syntax and Semantics for IDEF1X/Sub 97/ (IDEF/Sub Object/)
IDEF1X/sub 97/ consists of two conceptual modeling languages. The key-style language supports data/information modeling and is downward compatible with the US government's 1993 standard, FIPS PUB...
November 30, 1997
IEEE Standard for Conceptual Modeling Language - Syntax and Semantics for IDEF1X97 (IDEFobject)
IDEF1X97 consists of two conceptual modeling languages. The key-style language supports data/information modeling and is downward compatible with the US government’s 1993 standard, FIPS PUB 184. The...