IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1101.11-1998
IEEE Standard for Mechanical Rear Plug-in Units Specifications for Microcomputers Using IEEE 1101.1 and IEEE 1101.10 Equipment Practice
inactive
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 30 June 1998 |
| Status: | inactive |
| Page(s): | 1 - 28 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
| ISBN (Electronic): | 978-0-7381-1366-1 |
| DOI: | 10.1109/IEEESTD.1998.88262 |
Standard:
Additional dimensions that will ensure mechanical interchangeability of subracks and plug-in units based on IEEE P1101.1 (D1.0, 1997), IEEE Std 1101.10-1996, and the environmental requirements of... View More
Document History
1101.11-1998
June 30, 1998
IEEE Standard for Mechanical Rear Plug-in Units Specifications for Microcomputers Using IEEE 1101.1 and IEEE 1101.10 Equipment Practice
Additional dimensions that will ensure mechanical interchangeability of subracks and plug-in units based on IEEE P1101.1 (D1.0, 1997), IEEE Std 1101.10-1996, and the environmental requirements of IEC...