IEEE - Institute of Electrical and Electronics Engineers, Inc. - 15802-5-1998
ISO/IEC/IEEE International Standard - Information Technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Common specifications -- Part 5: Remote Media Access Control (MAC) bridging
inactive
-
Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 13 March 1998 |
| Status: | inactive |
| Page(s): | 1 - 237 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 978-0-7381-0299-3 |
| DOI: | 10.1109/IEEESTD.1998.339583 |
Standard:
Extensions to the behavior of ISO/IEC 10038 (IEEE 802.1D) media access control (MAC) bridges, including the aspects of operation of remote MAC bridges that are observable on the interconnected... View More
Document History
15802-5-1998
March 13, 1998
ISO/IEC/IEEE International Standard - Information Technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Common specifications -- Part 5: Remote Media Access Control (MAC) bridging
Extensions to the behavior of ISO/IEC 10038 (IEEE 802.1D) media access control (MAC) bridges, including the aspects of operation of remote MAC bridges that are observable on the interconnected LANs,...