IEEE - Institute of Electrical and Electronics Engineers, Inc. - 2003.2-1996
IEEE Standard for Information Technology -Test Methods for Measuring Conformance to POSIX(R) - Part II: Shell and Utilities
inactive
-
Reaffirmed
,
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 1,406 |
| Page(s): | 1 - 0 |
| ICS Code (Software): | 35.080 |
| ISBN (Electronic): | 978-0-7381-0655-7 |
| DOI: | 10.1109/IEEESTD.1997.93349 |
Regular:
A definition of the requirements placed upon providers of a POSIX . Conformance Test Suite for the POSIX.2 standard (ISO/IEC 9945-2:1993, IEEE/ANSI Std. 1003.2-1992) is provided. These... View More
Standard:
A definition of the requirements placed upon providers of a POSIX Conformance Test Suite for the POSIX.2 standard (ISO/IEC9945-2:1993,
Document History
2003.2-1996
October 1, 1997
IEEE Standard for Information Technology -Test Methods for Measuring Conformance to POSIX(R) - Part II: Shell and Utilities
A definition of the requirements placed upon providers of a POSIX . Conformance Test Suite for the POSIX.2 standard (ISO/IEC 9945-2:1993, IEEE/ANSI Std. 1003.2-1992) is provided. These requirements...