IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.11-1997
IEEE Standard Requirements for Electrical Control for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
superseded
-
Reaffirmed
,
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 19 February 1997 |
| Status: | superseded |
| Page(s): | 1 - 20 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Electronic): | 978-0-7381-1048-6 |
| DOI: | 10.1109/IEEESTD.1997.83813 |
Standard:
Standard requirements for all types of electrical control circuits for ac high-voltage breakers rated above 1000 V are given. This standard is applicable for any type of power-operated mechanism... View More
Document History
February 20, 2015
IEEE Standard Requirements for Electrical Control for AC High-Voltage (>1000 V) Circuit Breakers
Standard requirements for all types of electrical control circuits for ac high-voltage circuit breakers rated above 1000 V are given. This standard is applicable for any type of power-operated...
February 20, 2015
IEEE Standard Requirements for Electrical Control for AC High-Voltage (>1000 V) Circuit Breakers
Standard requirements for all types of electrical control circuits for ac high-voltage circuit breakers rated above 1000 V are given. This standard is applicable for any type of power-operated...
February 20, 2015
IEEE Standard Requirements for Electrical Control for AC High-Voltage (>1000 V) Circuit Breakers - Redline
Standard requirements for all types of electrical control circuits for ac high-voltage circuit breakers rated above 1000 V are given. This standard is applicable for any type of power-operated...
April 30, 2014
IEEE Draft Standard Requirements for Electrical Control for AC High-Voltage (>1000V) Circuit Breakers
Standard requirements for all types of electrical control circuits for ac high-voltage circuit breakers rated above 1000 V are given. This standard is applicable for any type of power-operated...
C37.11-1997
February 19, 1997
IEEE Standard Requirements for Electrical Control for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
Standard requirements for all types of electrical control circuits for ac high-voltage breakers rated above 1000 V are given. This standard is applicable for any type of power-operated mechanism and...
March 25, 1957
ASA American National Standard Requirements for Power Circuit Breaker Control
This standard applies to all types of electrically controlled indoor and outdoor power circuit breakers, including circuit breakers in switchgear cubicles and in metal-clad switchgear, having an...