IEEE - Institute of Electrical and Electronics Engineers, Inc. - C62.37-1996
IEEE Standard Test Specification for Thyristor Diode Surge Protective Devices
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1997 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Diodes): | 31.080.10 |
| ICS Code (Thyristors): | 31.080.20 |
| ISBN (Paper): | 1-55937-897-2 |
| ISBN (Online): | 0-7381-0940-1 |
| DOI: | 10.1109/IEEESTD.1997.83672 |
Standard:
This standard applies to two or three terminal, four or five layer, thyristor surge protection devices (SPDs) for application on power systems with voltages equal to or less than 1000 V RMS or... View More
Document History
C62.37-1996
January 1, 1997
IEEE Standard Test Specification for Thyristor Diode Surge Protective Devices
This standard applies to two or three terminal, four or five layer, thyristor surge protection devices (SPDs) for application on power systems with voltages equal to or less than 1000 V RMS or 1200 V...