IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1101.10-1996
IEEE Standard for Additional Mechanical Specifications for Microcomputers Using the IEEE Std 1101.1-1991 Equipment Practice
inactive
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| ICS Code (Microprocessor systems): | 35.160 |
| ISBN (Electronic): | 978-0-7381-1183-4 |
| DOI: | 10.1109/IEEESTD.1997.82401 |
Standard:
A generic standard that may be applied in all fields of electronics where equipment and installations are required to conform to the 482.6 mm (19 in) equipment practice based on IEEE 1101.1-1991,... View More
Document History
1101.10-1996
January 1, 1997
IEEE Standard for Additional Mechanical Specifications for Microcomputers Using the IEEE Std 1101.1-1991 Equipment Practice
A generic standard that may be applied in all fields of electronics where equipment and installations are required to conform to the 482.6 mm (19 in) equipment practice based on IEEE 1101.1-1991, IEC...