IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.41e-1996
IEEE Standard Design Tests for External Fuses for Shunt Capacitors - Supplement to IEEE Std C37.41-1994
superseded
-
Amendment to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 14 April 1997 |
| Status: | superseded |
| Page(s): | 1 - 16 |
| ICS Code (Switches): | 29.120.40 |
| ISBN (Electronic): | 978-0-7381-1073-8 |
| DOI: | 10.1109/IEEESTD.1997.81720 |
Standard:
The design testing required for high-voltage external capacitor fuses (above 1000 V) used for the protection of shunt capacitor banks is covered in this supplement.
Document History
October 17, 2017
IEEE Draft Standard Design Tests for High-Voltage (>1000 V) Fuses and Accessories - Corrigendum 1
Corrigenda concerning required procedures for performing design tests for high-voltage fuses are specified. These design tests, are appropriate to expulsion fuses, and cover interrupting tests and...
January 1, 2017
IEEE Draft Standard Design Tests for High-Voltage (>1000 V) Fuses and Accessories - Corrigendum 1
Corrigenda concerning required procedures for 1 performing design tests for high voltage fuses are specified. These design tests, are appropriate to expulsion fuses, and cover interrupting tests and...
December 9, 2016
IEEE Standard Design Tests for High-Voltage (>1000 V) Fuses and Accessories
Revision of IEEE C37.41-2008 and supersedes IEEE C37.40-2003. Required procedures for performing design tests for high-voltage fuses, as well as for fuse disconnecting switches, are specified. These...
January 1, 2016
IEEE Draft Standard Design Tests for High-Voltage (>1000 V) Fuses and Accessories
Required procedures for performing design tests for high-voltage fuses, as well as for fuse disconnecting switches, are specified. These design tests, as appropriate to a particular device, include...
January 1, 2016
IEEE Draft Standard Design Tests for High-Voltage (>1000 V) Fuses and Accessories
Required procedures for performing design tests for high-voltage distribution class and power class fuses, as well as for fuse-disconnecting switches and enclosed single-pole air switches, are...
January 1, 2016
IEEE Approved Draft Standard Design Tests for High-Voltage (>1000 V) Fuses and Accessories
Required procedures for performing design tests for high-voltage distribution class and power class fuses, as well as for fuse-disconnecting switches and enclosed single-pole air switches, are...
March 13, 2009
IEEE Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used with These Devices
Required procedures for performing design tests for high-voltage distribution class and power class fuses, as well as for fuse disconnecting switches and enclosed single-pole air switches, are...
March 13, 2009
IEEE Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used with These Devices - Redline
Required procedures for performing design tests for high-voltage distribution class and power class fuses, as well as for fuse-disconnecting switches and enclosed single-pole air switches, are...
March 13, 2009
IEEE Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used with These Devices - Redline
Required procedures for performing design tests for high-voltage distribution class and power class fuses, as well as for fuse-disconnecting switches and enclosed single-pole air switches, are...
January 1, 2008
IEEE Draft Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used With These Devices.
This standard specifies design test requirements for high-voltage (above 1000 V) fuses, distribution enclosed single-pole air switches, disconnecting cutouts, fuse disconnecting switches, and...
January 1, 2008
IEEE Draft Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used With These Devices.
Required procedures for performing design tests for high-voltage distribution class and power class fuses, as well as for fuse-disconnecting switches and enclosed single-pole air switches, are...
January 1, 2008
IEEE Draft Standard Design Tests for High-Voltage (>1000 V) Fuses, Fuse and Disconnecting Cutouts, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Fuse Links and Accessories Used With These Devices
Required procedures for performing design tests for high-voltage distribution class and power class fuses, as well as for fuse-disconnecting switches and enclosed single-pole air switches, are...
November 30, 2000
IEEE Standard Design Tests For High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Accessories
Required procedures for performing design tests for high-voltage distribution-class and power-class fuses, as well as for fuse disconnecting switches and enclosed single-pole air switches are...
C37.41e-1996
April 14, 1997
IEEE Standard Design Tests for External Fuses for Shunt Capacitors - Supplement to IEEE Std C37.41-1994
The design testing required for high-voltage external capacitor fuses (above 1000 V) used for the protection of shunt capacitor banks is covered in this supplement.
March 13, 1995
IEEE Standard Design Tests for High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches and Accessories
Required procedures for performing design tests for high-voltage distribution-class and power-class fuses, as well as for fuse disconnecting switches and enclosed single-pole air switches are...
April 6, 1992
IEEE Test Standard for Expulsion Fuses in Enclosures (Supplement to C37.41-1988)
Supplement to C37.41-1988, IEEE test standard for expulsion fuses in enclosures, procedures are given for performance testing of liquid-submerged and in-air expulsion fuses in enclosures
August 14, 1989
IEEE Standard Design Tests for High-Voltage Fuses, Distribution Enclosed Single-Pole Air Switches, Fuse Disconnecting Switches, and Accessories
Superseded. Tests for high-voltage fuses (above 600 V), distribution enclosed single-pole air switches, fuse disconnecting switches, and accessories (for AC distribution systems) are covered. These...
March 29, 1962
ASA American Standard Design Tests for Distribution Cutouts and Fuse Links, Secondary Fuses, Distribution Enclosed Single Pole Air Switches, Power Fuses, Fuse Disconnecting Switches, and Accessories
This standard applies to tests for high voltage fuses I above 600 volts) , secondary fuses, distribution enclosed single-pole air switches, and accessories, as follows: (1) Enclosed, open, and...