IEEE - Institute of Electrical and Electronics Engineers, Inc. - 48-1996
IEEE Standard Test Procedures and Requirements for Alternating-Current Cable Terminations 2.5 kV Through 765 kV
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 2 September 1996 |
| Status: | superseded |
| Page(s): | 1 - 32 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ISBN (Electronic): | 978-0-7381-0789-9 |
| DOI: | 10.1109/IEEESTD.1996.81010 |
Standard:
All indoor and outdoor cable terminations used on alternating-current cables having laminated or extruded insulation rated 2.5 kV through 765 kV are covered, except for separable insulated... View More
Document History
September 17, 2019
IEEE Draft Standard for Test Procedures and Requirements for Alternating-Current Cable Terminations Used on Shielded Cables Having Laminated Insulation Rated 2.5 kV through 765 kV or Extruded Insulation Rated 2.5 kV through 500 kV
This standard provides test procedures and requirements for all indoor and outdoor cable terminations used on alternating-current shielded cables having laminated insulation rated 2.5 kV through 765...
May 3, 2019
IEEE Draft Standard for Test Procedures and Requirements for Alternating-Current Cable Terminations Used on Shielded Cables Having Laminated Insulation Rated 2.5 kV through 765 kV or Extruded Insulation Rated 2.5 kV through 500 kV
This standard provides test procedures and requirements for all indoor and outdoor cable terminations used on alternating-current shielded cables having laminated insulation rated 2.5 kV through 765...
August 21, 2009
IEEE Standard for Test Procedures and Requirements for Alternating-Current Cable Terminations Used on Shielded Cables Having Laminated Insulation Rated 2.5 kV through 765 kV or Extruded Insulation Rated 2.5 kV through 500 kV
This standard covers all indoor and outdoor cable terminations used on alternating-current shielded cables having laminated insulation from 2.5 kV through 765 kV and extruded insulation rated 2.5 kV...
August 21, 2009
IEEE Standard for Test Procedures and Requirements for Alternating-Current Cable Terminations Used on Shielded Cables Having Laminated Insulation Rated 2.5 kV through 765 kV or Extruded Insulation Rated 2.5 kV through 500 kV - Redline
This standard covers all indoor and outdoor cable terminations used on alternating-current shielded cables having laminated insulation from 2.5 kV through 765 kV and extruded insulation rated 2.5 kV...
January 1, 2009
IEEE Draft Standard for Test Procedures and Requirements for Alternating Current Cable Terminations Used on Shielded Cables Having Laminated Insulation Rated 2.5 kV Through 765 kV or Extruded Insulation Rated 2.5 kV Through 500 kV
All indoor and outdoor cable terminations used on alternating-current cables having laminated insulation rated 2.5 kV through 765 kV or extruded insulation rated 2.5 kV through 500 kV are covered,...
January 1, 2009
Draft Standard for Test Procedures and Requirements for Alternating Current Cable Terminations Used on Shielded Cables Having Laminated Insulation Rated 2.5 kV Through 765 kV or Extruded Insulation Rated 2.5 kV Through 500 kV
all indoor and outdoor cable terminations used on alternating-current cables having laminated insulation rated 2.5 kV through 765 kV or extruded insulation rated 2.5 kV through 500 kV are covered,...
January 1, 2008
IEEE Draft Standard for Test Procedures and Requirements for Alternating Current Cable Terminations Used on Shielded Cables Having Laminated Insulation Rated 2.5 kV Through 765 kV Or Extruded Insulation Rated 2.5 kV Through 500 kV (Revision of IEEE 48-1996)
Implementation independent specification for a software interface to information systems containing data pertinent to the diagnosis and maintenance of complex systems consisting of hardware,...
January 1, 2003
IEEE Standard Test Procedures and Requirements for Alternating- Current Cable Terminations 2.5 kV Through 765 kV
All indoor and outdoor cable terminations used on alternating-current cables having laminated or extruded insulation rated 2.5 kV through 765 kV are covered, except for separable insulated...
November 5, 1999
Lubrication of 16- and 8-mm Motion-Picture Prints
This practice recognizes that surface treatment of 16- and 8-mm motion-picture prints to reduce the film surface friction coefficient is needed to promote good projection performance. The use of such...
48-1996
September 2, 1996
IEEE Standard Test Procedures and Requirements for Alternating-Current Cable Terminations 2.5 kV Through 765 kV
All indoor and outdoor cable terminations used on alternating-current cables having laminated or extruded insulation rated 2.5 kV through 765 kV are covered, except for separable insulated...
May 10, 1995
For Motion-Picture Film (16-mm) — Picture and Sound Contact Printing — Printed Areas
This standard specifies the location and size of the printed picture and photographic sound track areas for both negative/positive and reversal contact printing operations. An opaque line should...
April 25, 1990
IEEE Standard Test Procedures and Requirements for High-Voltage Alternating-Current Cable Terminations
This standard applies to all indoor and outdoor cable terminations used on ac cables having laminated or extruded insulation rated 2.5 kV through 500 kV except separable insulated connectors.
May 9, 1975
IEEE Standard Test Procedures and Requirements for High-Voltage Alternating-Current Cable Terminations
This standard covers all indoor and outdoor cable terminations used on alternating current cables having laminated or extruded insulation rated 2.5 kV through 500 kV, except seperable insulated...
May 15, 1962
AIEE Standard for Potheads
This standard covers all types of indoor and outdoor potheads for alternating-current circuits (see Table 3 for voltage ratings). So-called through-type potheads are not within the scope of this...
December 31, 1947
AIEE Standard for Potheads
These standards cover all types of indoor and outdoor potheads for alternating-current circuits (See Table 4 for voltage ratings). Potheads and component parts shall be capable of withstanding the...