IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.1H-1995
IEEE Standards for Local and Metropolitan Area Networks: Recommended Practice for Media Access Control (MAC) Bridging of Ethernet V2.0 in IEEE 802 Local Area Networks
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Conference Date: | 27 October 1995 |
| Page Count: | 25 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ISBN (Paper): | 1-55937-541-8 |
| ISBN (Online): | 1-55937-541-8 |
| DOI: | 10.1109/IEEESTD.1995.79515 |
Standard:
Extensions to the behavior of ISO/IEC 10038 (IEEE 802.ID) media access control (MAC) bridges, in order to facilitate interoperability in bridged local area networks (LANs) comprising CSMA/CD... View More
Document History
January 1, 1997
IEEE Technical Report and Guidelines--Part 5: Media Access Control (MAC) Bridging of Ethernet V2.0 in Local Area Networks
A description is not available for this item.
802.1H-1995
January 1, 1995
IEEE Standards for Local and Metropolitan Area Networks: Recommended Practice for Media Access Control (MAC) Bridging of Ethernet V2.0 in IEEE 802 Local Area Networks
Extensions to the behavior of ISO/IEC 10038 (IEEE 802.ID) media access control (MAC) bridges, in order to facilitate interoperability in bridged local area networks (LANs) comprising CSMA/CD networks...