IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.9-1994
IEEE Standards for Local and Metropolitan Area Networks: Integrated Services (IS) LAN Interface at the Medium Access Control (MAC) and Physical (PHY) Layers
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Conference Date: | 30 December 1994 |
| Page Count: | 437 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ISBN (Paper): | 1-55937-456-X |
| ISBN (Online): | 0-7381-4581-5 |
| DOI: | 10.1109/IEEESTD.1994.79520 |
Standard:
The scope of this IEEE standard is to develop an ISLAN (integrated services LAN) interface at the medium access control (MAC) sublayer and the Physical (PHY) layer compatible with IEEE 802.x and... View More
Document History
April 25, 1996
IEEE Standard for Local and Metropolitan Area Networks: Supplement to Integrated Services (IS) LAN Interface at the Medium Access Control (MAC) and Physical (PHY) Layers: Managed Object Conformance Statement (MOCS) Proforma
The Managed Object Conformance Statement (MOCS) proforma for IEEE Std 802.9-1994 is provided. The MOCS specified in this supplement pertains to ISLAN4-T, which uses 4.096Mbit/s Physical Layer...
February 27, 1996
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Integrated Services (IS) LAN Interface at the Medium Access Control (MAC) and Physical (PHY) Layers: Protocol Implementation Conformance Statement (PICS) Proforma
Administratively withdrawn. The Protocol Implementation Conformance Statement (PICS) proforma for IEEE Std 802.9-1994 is provided. It does not include the Managed Objects Conformance Statement, which...
February 27, 1996
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Integrated Services (IS) LAN Interface at the Medium Access Control (MAC) and Physical (PHY) Layers: Specification of IsLAN16-T
The architecture, frame structure, service specifications, Physical (PHY) Layer, management, and signalling of the ISLAN16-T interface are defined. The relationship of the ISLAN16-T network to the...
January 1, 1996
IEEE Standard for Local and Metropolitan Area Networks: IEEE Standard for Integrated Services (IS) LAN Interface at the Medium Access Control (MAC) and Physical (PHY) Layers
A description is not available for this item.
January 1, 1996
IEEE Standard for Local and Metropolitan Area Networks: 802.9 Supplement: IEEE Standard Managed Object Conformance Statement (MOCS) Proforma
A description is not available for this item.
802.9-1994
January 1, 1994
IEEE Standards for Local and Metropolitan Area Networks: Integrated Services (IS) LAN Interface at the Medium Access Control (MAC) and Physical (PHY) Layers
The scope of this IEEE standard is to develop an ISLAN (integrated services LAN) interface at the medium access control (MAC) sublayer and the Physical (PHY) layer compatible with IEEE 802.x and ISDN...