IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1140-1994
IEEE Standard Procedures for the Measurement of Electric and Magnetic Fields from Video Display Terminals (VDTs) from 5 Hz to 400 kHz
inactive
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 27 June 1994 |
| Status: | inactive |
| Page(s): | 1 - 32 |
| ICS Code (Emission): | 33.100.10 |
| ISBN (Electronic): | 978-0-7381-0595-6 |
| DOI: | 10.1109/IEEESTD.1994.121446 |
Standard:
Procedures for the measurement of electric and magnetic fields in close proximity to video display terminals (VDTs) in the frequency range of 5 Hz to 400 kHz are provided. Existing international... View More
Document History
1140-1994
June 27, 1994
IEEE Standard Procedures for the Measurement of Electric and Magnetic Fields from Video Display Terminals (VDTs) from 5 Hz to 400 kHz
Procedures for the measurement of electric and magnetic fields in close proximity to video display terminals (VDTs) in the frequency range of 5 Hz to 400 kHz are provided. Existing international...