IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1036-1992
IEEE Guide for Application of Shunt Power Capacitors
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 19 February 1993 |
| Status: | superseded |
| Page(s): | 1 - 51 |
| ICS Code (Power capacitors): | 31.060.70 |
| ISBN (Electronic): | 978-0-7381-0376-1 |
| DOI: | 10.1109/IEEESTD.1993.114399 |
Standard:
Guidelines for the application protection, and ratings of equipment for the safe and reliable utilization of shunt power capacitors are provided. This guide applies to the use of 50 and 60 Hz... View More
Document History
July 29, 2019
IEEE Draft Guide for the Application of Shunt Power Capacitors
A description is not available for this item.
July 3, 2018
IEEE Draft Guide for the Application of Shunt Power Capacitors
A description is not available for this item.
January 17, 2011
IEEE Guide for the Application of Shunt Power Capacitors
This guide applies to the use of 50 Hz and 60 Hz shunt power capacitor units rated 2400 Vac and above, and assemblies of such capacitors. Included are guidelines for the application, protection, and...
August 11, 2010
IEEE Draft Guide for Application of Shunt Power Capacitors
This guide applies to the use of 50 Hz and 60 Hz shunt power capacitor units rated 2400 Vac and above, and assemblies of such capacitors. Included are guidelines for the application, protection, and...
January 1, 2010
IEEE Draft Guide for the Application of Shunt Power Capacitors
This guide applies to the use of 50 Hz and 60 Hz shunt power capacitor units rated 2400 Vac and above, and assemblies of such capacitors. Included are guidelines for the application, protection, and...
January 1, 2009
IEEE Draft Guide for the Application of Shunt Power Capacitors
This guide applies to the use of 50 Hz and 60 Hz shunt power capacitor units rated 2400 Vac and above, and assemblies of such capacitors. Included are guidelines for the application, protection, and...
January 1, 2006
IEEE Draft Guide for the Application of Shunt Power Capacitors Prepared by the Shunt Capacitor Application Guide Working Group of the Capacitor Subcommittee of the IEEE Transmission & Distribution Committee
The scope of this document is as follows: This guide applies to the use of 50 and 60 Hz shunt power capacitors rated 2400 Vac and above, and assemblies of capacitors. Included are guidelines for the...
1036-1992
February 19, 1993
IEEE Guide for Application of Shunt Power Capacitors
Guidelines for the application protection, and ratings of equipment for the safe and reliable utilization of shunt power capacitors are provided. This guide applies to the use of 50 and 60 Hz shunt...